EN
  • EN
  • DE

NSVT45011MW6T3G

Part No NSVT45011MW6T3G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Arrays
Description TRANS 2NPN 45V 0.1A SC88/SC70-6 / Bipolar (BJT) Transistor Array 2 NPN (Dual) 45V 100mA 100MHz 380mW Surface Mount SC-88/SC70-6/SOT-363
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Arrays
Manufacturer onsemi
Packaging Reel - TR
Transistor Type 2 NPN (Dual)
Current - Collector (Ic) (Max) 100mA
Voltage - Collector Emitter Breakdown (Max) 45V
Vce Saturation (Max) @ Ib, Ic 600mV @ 5mA, 100mA
Current - Collector Cutoff (Max) 15nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce 200 @ 2mA, 5V
Power - Max 380mW
Frequency - Transition 100MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Surface Mount
Case / Package 6-TSSOP, SC-88, SOT-363
Supplier Device Package SC-88/SC70-6/SOT-363
Base Product Number NSVT45011
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0075
Other Part Number 2156-NSVT45011MW6T3G-OS,ONSONSNSVT45011MW6T3G
Standard Package 10,000
Win Source Part Number 1325070-NSVT45011MW6T3G
Ultra Librarian 3D Model Ultra Librarian NSVT45011MW6T3G CAD Model

Description

Product Overview: NSVT45011MW6T3G

The NSVT45011MW6T3G is a state-of-the-art semiconductor device designed and manufactured by ON Semiconductor, a renowned leader in the electronic components industry. This product is a testament to ON Semiconductor's commitment to providing high-quality and reliable components for a wide range of applications.

Key Features

  • High Current Rating: The NSVT45011MW6T3G is capable of handling significant current levels, making it suitable for power-intensive applications.
  • Low On-Resistance: This semiconductor features low on-resistance, which ensures efficient power usage and reduces heat generation during operation.
  • Surface-Mount Package: Its compact surface-mount package allows for a smaller footprint on PCBs, providing space-saving advantages for modern electronic designs.
  • Robust Thermal Performance: Designed with thermal management in mind, the NSVT45011MW6T3G maintains stable performance even under high temperature conditions.
  • Lead-Free and RoHS Compliant: The device adheres to environmental regulations by being lead-free and RoHS compliant, making it a responsible choice for eco-friendly electronics manufacturing.

Applications

The NSVT45011MW6T3G is versatile and can be used in various applications, including:

  • Power management systems
  • DC-DC converters
  • Automotive applications
  • Portable devices
  • Telecommunication infrastructure

Quality and Reliability

ON Semiconductor ensures that the NSVT45011MW6T3G meets the highest standards of quality and reliability. Each device undergoes rigorous testing to guarantee performance under demanding conditions. Customers can trust this product for their critical applications where failure is not an option.

Support and Resources

ON Semiconductor provides comprehensive support for the NSVT45011MW6T3G, including detailed datasheets, technical documentation, and application notes. Engineers and product designers can access a wealth of resources to facilitate the integration of this semiconductor into their projects.

You May Also Be Interested in

Diodes Incorporated
TRANS 2PNP 40V 0.2A SOT363
Lowest to $0.1351
Panasonic
TRANS 2NPN 12V 0.03A MINI6
Need more? Email Us
Panasonic
TRANS 2NPN 50V 0.1A SMINI6
Lowest to $0.3128
Panasonic
TRANS 2NPN 50V 0.1A MINI6
Lowest to $2.7858
Diodes Incorporated
TRANS 2NPN DARL 120V 1A SM8
Need more? Email Us
Rochester Electronics
ULN2003A HIGH-VOLTAGE, HIGH-CURR
Lowest to $0.1180
Panasonic
TRANS NPN/PNP 20V/50V MINI6
Need more? Email Us
Panasonic
TRANS 2NPN 50V 0.1A SMINI6
Need more? Email Us
Diodes Incorporated
TRANS 2NPN 40V 0.2A SOT363
Lowest to $0.0465

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess