EN
  • EN
  • DE

NTBLS1D1N08H

Part No NTBLS1D1N08H
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 80V 41A/351A 8HPSOF / N-Channel 80 V 41A (Ta), 351A (Tc) 4.2W (Ta), 311W (Tc) Surface Mount 8-HPSOF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Manufacturer onsemi
Packaging Reel - TR
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 80 V
Current - Continuous Drain (Id) @ 25°C 41A, 351A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Max) @ Id, Vgs 1.05mOhm @ 50A, 10V
Vgs(th) (Max) @ Id 4V @ 650µA
Gate Charge (Qg) (Max) @ Vgs 166 nC @ 10 V
Vgs (Max) ±20V
Input Capacitance (Ciss) (Max) @ Vds 11200 pF @ 40 V
Power Dissipation (Max) 4.2W, 311W (Tc)
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Surface Mount
Supplier Device Package 8-HPSOF
Case / Package 8-PowerSFN
Base Product Number NTBLS1
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number 488-NTBLS1D1N08HCT,488-NTBLS1D1N08HDKR,488-NTBLS1D1N08HTR
Standard Package 2,000
Win Source Part Number 1324404-NTBLS1D1N08H
Ultra Librarian 3D Model Ultra Librarian NTBLS1D1N08H CAD Model

Description

ON Semiconductor NTBLS1D1N08H MOSFET Overview

The ON Semiconductor NTBLS1D1N08H is a state-of-the-art N-channel Power MOSFET designed for high-efficiency power management applications. This semiconductor device is tailored to deliver optimal performance in a wide array of electronic systems, ranging from power supplies to motor controls, and from consumer electronics to automotive applications.

Key Features

  • Low RDS(on): The NTBLS1D1N08H boasts an extremely low on-resistance (RDS(on)), which significantly reduces conduction losses, enhances efficiency, and improves thermal management in circuits.
  • High Current Capacity: Engineered to handle high currents, this MOSFET can support applications requiring robust current flow without compromising performance or reliability.
  • Low Gate Charge (Qg): A low gate charge ensures that the device can switch on and off quickly, making it suitable for high-speed switching applications.
  • Single Pulse Avalanche Energy Rated (EAS): The device is designed to withstand high-energy pulses in avalanche and commutation modes, providing reliable operation under stress conditions.

Applications

The NTBLS1D1N08H is ideal for a variety of applications that require efficient power regulation and conversion. Its robustness and high performance make it well-suited for:

  • DC/DC Converters
  • Power Supply Units (PSUs)
  • Motor Drives
  • Automotive Electronics
  • LED Lighting Systems
  • Switch Mode Power Supplies (SMPS)

Package and Quality

The NTBLS1D1N08H is offered in a compact and surface-mountable DFN8 package, which allows for efficient use of PCB space. The MOSFET is RoHS compliant, ensuring adherence to the latest environmental standards and regulations. ON Semiconductor's commitment to quality means that this product is manufactured with the highest standards for reliability and performance.

With its combination of efficiency, durability, and versatility, the ON Semiconductor NTBLS1D1N08H Power MOSFET is an excellent choice for designers looking to enhance their power management systems.

You May Also Be Interested in

Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.6417 $58.2085
11+ $9.5522 $105.0742
17+ $9.2537 $157.3129
23+ $8.9552 $205.9696
29+ $8.6567 $251.0443
39+ $7.7612 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 455 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess