EN
  • EN
  • DE
  • IT

NTD20N06L-1G

Part No NTD20N06L-1G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 60V 20A IPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 20A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 5V
Gate-Source Threshold Voltage 2V @ 250μA
Max Gate Charge 32nC @ 5V
Max Input Capacitance 990pF @ 25V
Maximum Gate-Source Voltage ±15V
Power Dissipation (Max) 1.36W (Ta), 60W (Tj)
Maximum Rds On at Id,Vgs 48 mOhm @ 10A, 5V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package I-Pak
Dimension TO-251-3 Short Leads, IPak, TO-251AA
Win Source Part Number 1083760-NTD20N06L-1G
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management, Motor Drive & Control, Industrial
Ultra Librarian 3D Model Ultra Librarian NTD20N06L-1G CAD Model

Description

ON Semiconductor NTD20N06L-1G Power MOSFET Overview

The NTD20N06L-1G from ON Semiconductor is a high-performance Power MOSFET designed for a variety of applications that require efficient power management. This device offers a robust solution for designers focusing on energy efficiency and reliability in their circuit designs.

Key Features

  • High Current Capacity: The NTD20N06L-1G can handle continuous drain currents up to 20A, making it suitable for high-power applications.
  • Low R<sub>DS(on): With a low on-state resistance of typically 47 mΩ, it ensures minimal power loss and heat generation during operation.
  • Logic Level Gate Drive: This MOSFET can be driven by logic-level voltages, simplifying the interface with microcontrollers and other logic devices.
  • High Energy Efficiency: Optimized for low gate charge and capacitance, it provides reduced switching losses, enhancing overall energy efficiency.
  • Fast Switching: Its fast switching speed is ideal for switching regulators, converters, and power amplifiers.

Applications

The versatility of the NTD20N06L-1G allows it to be used across a wide range of electronic applications, including:

  • Switching regulators
  • DC-DC converters
  • Power inverters
  • Motor controllers
  • Automotive applications
  • Power management systems

Product Specifications

The NTD20N06L-1G operates within a voltage range of 60V, providing a robust threshold for various circuit requirements. Its thermal performance is enhanced by the TO-252 (DPAK) package, which allows for efficient heat dissipation. The device is also designed to withstand rigorous conditions, featuring a maximum junction temperature of 175°C for high-temperature operation.

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the NTD20N06L-1G is no exception. It is RoHS compliant, ensuring adherence to environmental standards, and is characterized for moisture sensitivity in accordance with the Pb-free reflow requirements of the joint IPC/JEDEC standard J-STD-020.

Whether you're designing power supplies, motor controls, or looking to improve the energy efficiency of your electronic systems, the NTD20N06L-1G Power MOSFET from ON Semiconductor is a reliable and effective component that meets a broad range of power management needs.

You May Also Be Interested in

Rohm Semiconductor
Need more? Email Us
Panasonic
MOSFET P-CH 12V 4A SMINI-3
Lowest to $1.1306
ON Semiconductor
MOSFET N-CH 50V 75A D2PAK-3
Need more? Email Us
ON Semiconductor
MOSFET P-CH 30V 19A DPAK
Need more? Email Us
Fairchild/ON Semiconductor
MOSFET N-CH 60V 12A TO-220
Lowest to $2.8268
Panasonic
MOSFET N-CH 20V 2.2A WSSMINI6
Need more? Email Us
Panasonic
MOSFET 2N-CH 20V 7A WMINI8
Need more? Email Us
Panasonic
MOSFET P-CH 20V 2A WSSMINI6-F1
Lowest to $0.1837
ON Semiconductor
MOSFET P-CH 30V 50A TO-220AB
Lowest to $9.8883

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess