EN
  • EN
  • DE

NTD23N03R-1G

Part No NTD23N03R-1G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 25V 3.8A IPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 25V
Continuous Drain Current at 25°C 3.8A (Ta), 17.1A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4V, 5V
Gate-Source Threshold Voltage 2V @ 250μA
Max Gate Charge 3.76nC @ 4.5V
Max Input Capacitance 225pF @ 20V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 1.14W (Ta), 22.3W (Tc)
Maximum Rds On at Id,Vgs 45 mOhm @ 6A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package I-Pak
Dimension TO-251-3 Short Leads, IPak, TO-251AA
Win Source Part Number 1083765-NTD23N03R-1G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NTD23N03R-1G CAD Model

Description

ON Semiconductor NTD23N03R-1G - Power MOSFET

The NTD23N03R-1G from ON Semiconductor is a robust and efficient Power MOSFET designed for high-performance applications requiring low on-resistance and high switching speed. This device is part of ON Semiconductor's renowned N-channel MOSFETs, which are widely recognized for their reliability and engineering excellence.

Key Features:

  • Low RDS(on): The device boasts a low drain-to-source on-resistance of only 7.5 mΩ (typical), ensuring minimal power loss and improved efficiency in your circuit designs.
  • High Current Capability: With a continuous drain current of 23 A, the NTD23N03R-1G can handle significant power, making it suitable for demanding applications.
  • High-Speed Switching: Fast switching is a hallmark of this MOSFET, which is crucial for applications where efficiency and speed are essential.
  • Thermal Management: The device comes in a TO-252 (DPAK) package, which provides excellent thermal performance and aids in maintaining stability under high-load conditions.
  • Logic Level Gate Drive: It can be driven by logic level voltages, making it compatible with modern microcontrollers and logic circuits.

Applications:

The NTD23N03R-1G is versatile and can be used in a wide range of applications, including:

  • DC/DC Converters
  • Power Management
  • Motor Drives
  • Automotive Applications
  • Switching Regulators
  • Power Supplies

Quality and Reliability:

ON Semiconductor is a trusted name in the semiconductor industry, and the NTD23N03R-1G is backed by rigorous testing and quality control processes. Customers can expect a high level of performance and durability from this Power MOSFET, which is designed to meet the needs of both industrial and consumer electronics markets.

Whether you're designing a sophisticated power management system or a simple switch, the NTD23N03R-1G offers a combination of features that make it a strong contender for your electronics projects.

You May Also Be Interested in

Vishay
MOSFET P-CH 20V 4.8A 2X2 4-MFP
Lowest to $0.6145
Vishay
MOSFET P-CH 30V 4.1A 8-SOIC
Lowest to $0.7644
Vishay
MOSFET 2N-CH 20V 1.5A SC-75-6
Lowest to $2.9324
Vishay
MOSFET 2N-CH 20V 4.5A SC70-6
Lowest to $0.4402
Vishay
Trans MOSFET N-CH 40V 58A 8-Pin PowerPAK SO T/R / MOSFET N-CH 40V 58A PPAK SO-8
Lowest to $0.9117
Vishay
Trans MOSFET N-CH 20V 2.8A 4-Pin Micro Foot T/R / MOSFET N-CH 20V MICROFOOT
Lowest to $0.2359
Vishay
MOSFET 2N-CH 60V 5.3A 8-SOIC
Lowest to $0.6178
Vishay
MOSFET P-CH 12V 5.3A 2X2 4-MFP
Lowest to $0.3587
Vishay
MOSFET 2P-CH 20V 4.2A 1212-8
Lowest to $0.3534

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess