EN
  • EN
  • DE

NTD4805N-1G

Part No NTD4805N-1G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 30V 12.7A/95A IPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Mfr ON Semiconductor
Package Tube
Product Status Obsolete
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 30 V
Current - Continuous Drain (Id) @ 25°C 12.7A (Ta), 95A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 11.5V
Rds On (Max) @ Id, Vgs 5mOhm @ 30A, 10V
Vgs(th) (Max) @ Id 2.5V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 48 nC @ 11.5 V
Vgs (Max) ±20V
Input Capacitance (Ciss) (Max) @ Vds 2865 pF @ 12 V
Power Dissipation (Max) 1.41W (Ta), 79W (Tc)
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Type Through Hole
Supplier Device Package I-PAK
Package / Case TO-251-3 Short Leads, IPak, TO-251AA
Base Product Number NTD48
Standard Package 75 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 649704-NTD4805N-1G
Ultra Librarian 3D Model Ultra Librarian NTD4805N-1G CAD Model

Description

ON Semiconductor NTD4805N-1G N-Channel Power MOSFET

The NTD4805N-1G is a high-performance N-Channel Power MOSFET from ON Semiconductor, designed for a wide range of applications that require efficient power management and high current handling capabilities. This MOSFET is part of ON Semiconductor's Power MOSFET portfolio, which is known for its reliability, efficiency, and performance.

Key Features

  • Low On-Resistance: The NTD4805N-1G features a low on-resistance of just 7.8 mΩ at V<sub>GS = 10V, which translates to reduced conduction losses and improved overall efficiency in applications.
  • High Continuous Drain Current: With a continuous drain current (I<sub>D) of 48A, this MOSFET can handle high current loads, making it suitable for power-intensive applications.
  • High Maximum Junction Temperature: The device can operate at a maximum junction temperature (T<sub>J) of 175°C, allowing for performance stability in high-temperature environments.
  • Low Gate Charge: The low gate charge (Q<sub>G) ensures faster switching performance, which is critical for high-speed applications.
  • Robust Body Diode: The NTD4805N-1G includes a robust and fast body diode, which provides efficient reverse recovery performance, crucial for applications with inductive loads.

Applications

The NTD4805N-1G is suitable for a variety of applications, including:

  • DC/DC Converters
  • Motor Drives
  • Power Management Systems
  • Automotive Applications
  • Switching Regulators
  • Synchronous Rectification

Package and Quality

The NTD4805N-1G is available in a TO-252 (DPAK) package, which is designed for compact and high-density power applications. ON Semiconductor's commitment to quality ensures that each MOSFET meets rigorous standards for performance and reliability.

With its high current handling, low on-resistance, and fast switching capabilities, the NTD4805N-1G is an excellent choice for designers looking to optimize their power systems for efficiency and performance.

You May Also Be Interested in

STMicroelectronics
MOSFET N-CH 500V 22A TO220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 600V 2A TO-220FP
Lowest to $14.1661
STMicroelectronics
MOSFET N-CH 1000V 6.5A TO220FP
Lowest to $3.9201
STMicroelectronics
MOSFET N-CH 600V 10A TO220FP
Lowest to $2.6969
STMicroelectronics
MOSFET N-CH 600V 17A TO220FP
Lowest to $5.6965
STMicroelectronics
MOSFET N-CH 500V 15A TO-220FP
Need more? Email Us
IXYS
HiPerFET Power MOSFETs Q-CLASS
Lowest to $63.2895
STMicroelectronics
MOSFET N-CH 500V 9A TO220FP
Lowest to $33.1300
Rohm Semiconductor
MOSFET P-CH 20V 1A WEMT6
Lowest to $2.8240

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
465+ $0.1247 $57.9855
1,125+ $0.1028 $115.6500
1,745+ $0.0993 $173.2785
2,410+ $0.0959 $231.1190
3,125+ $0.0924 $288.7500
4,170+ $0.0832 $346.9440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,500 pieces
MOQ: 465 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess