EN
  • EN
  • DE

NTD4809N-35G

Part No NTD4809N-35G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 30V 9A IPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 9.6A (Ta), 58A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 11.5V
Gate-Source Threshold Voltage 2.5V @ 250μA
Max Gate Charge 13nC @ 4.5V
Max Input Capacitance 1456pF @ 12V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 1.4W (Ta), 52W (Tc)
Maximum Rds On at Id,Vgs 9 mOhm @ 30A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package I-Pak
Dimension TO-251-3 Stub Leads, IPak
Win Source Part Number 209337-NTD4809N-35G
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NTD4809N-35G CAD Model

Description

The NTD4809N-35G from ON Semiconductor is a high-performance, N-channel Power MOSFET designed to meet the rigorous demands of a wide range of electronic applications. This device is a testament to ON Semiconductor's commitment to providing energy-efficient solutions that do not compromise on power or performance.

Key Features

  • Low RDS(on): The MOSFET features a low on-state resistance, which minimizes energy loss due to conduction, enhancing overall efficiency.
  • High Current Capability: With a continuous drain current of 30A, this MOSFET can handle high current applications with ease, making it suitable for power regulation tasks.
  • 35V Maximum Drain-Source Voltage (Vds): This voltage rating allows for a wide range of applications in circuits that require high voltage operation.
  • Power Dissipation: The device can dissipate up to 48W, enabling it to perform well in high-power environments while maintaining its integrity.
  • Optimized Gate Charge: The NTD4809N-35G has been designed with an optimized gate charge to facilitate faster switching speeds, which is crucial for high-frequency applications.

Applications

The versatility of the NTD4809N-35G makes it an ideal choice for a variety of applications, including:

  • DC/DC Converters
  • Power Management Functions
  • Motor Drives
  • Switching Regulators
  • Automotive Systems

Package and Quality

The NTD4809N-35G is offered in a compact, surface-mountable DPAK (TO-252) package, which not only saves space but also ensures robustness and reliability. ON Semiconductor's commitment to quality is evident in this product, which is designed and manufactured to the highest standards, ensuring stable performance and longevity in the most demanding situations.

With its combination of low RDS(on), high current capability, and fast switching performance, the NTD4809N-35G MOSFET from ON Semiconductor is a powerful component for designers looking to optimize their power management systems while achieving energy efficiency and thermal performance.

You May Also Be Interested in

Infineon Technologies
MOSFET N-CH 30V 11A 8-SOIC
Lowest to $1.6320
STMicroelectronics
N-channel 800 V, 0.3 ohm typ., 14 A SuperMESH 5 Power MOSFET
Lowest to $4.4352
NXP / Nexperia
IC TRANS RF LDMOS / RF Mosfet LDMOS (Dual) 28 V 800 mA 1.81GHz 17.4dB 71W NI-1230-4LS2L
Need more? Email Us
Vishay
Dual N-Channel 40-V (D-S) MOSFET
Need more? Email Us
IXYS
HiPerFET Power MOSFETs
Need more? Email Us
STMicroelectronics
MOSFET N-CH 600V 4.6A TO-220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 800V 11A TO220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539
STMicroelectronics
MOSFET N-CH 500V 5A TO-220FP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.0972 $66.5832
13+ $9.1049 $118.3637
20+ $8.8207 $176.4140
28+ $8.5366 $239.0248
35+ $8.2513 $288.7955
47+ $7.3978 $347.6966
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,200 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess