EN
  • EN
  • DE

NTD4813NH-1G

Part No NTD4813NH-1G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 30V 7.6A IPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 7.6A (Ta), 40A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 11.5V
Gate-Source Threshold Voltage 2.5V @ 250μA
Max Gate Charge 10nC @ 4.5V
Max Input Capacitance 940pF @ 12V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 1.27W (Ta), 35.3W (Tc)
Maximum Rds On at Id,Vgs 13 mOhm @ 30A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package I-Pak
Dimension TO-251-3 Short Leads, IPak, TO-251AA
Win Source Part Number 1083799-NTD4813NH-1G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NTD4813NH-1G CAD Model

Description

The ON Semiconductor NTD4813NH-1G is a high-performance Power MOSFET designed for a variety of applications requiring efficient power management and high current handling capabilities. This device is a testament to ON Semiconductor's commitment to providing energy-efficient solutions and innovative semiconductor technologies.

Key Features

  • Low R<sub>DS(on): This MOSFET boasts a low on-resistance, which translates to reduced conduction losses and improved overall efficiency in power conversion applications.
  • High Continuous Drain Current (I<sub>D): With the ability to handle a high continuous drain current, the NTD4813NH-1G is suitable for demanding power applications that require robust current flow.
  • High Power Dissipation: The device's excellent thermal characteristics allow for high power dissipation, ensuring reliable operation even under strenuous conditions.
  • Logic Level Gate Drive: The MOSFET can be driven by logic-level voltages, making it compatible with a wide range of control circuits and simplifying the design of drive circuits.

Applications

The NTD4813NH-1G is versatile and can be used in various applications, including:

  • DC/DC Converters
  • Motor Drives
  • Power Management Systems
  • Battery Powered Devices
  • Switching Regulators

Quality and Reliability

ON Semiconductor is known for its high standards in quality and reliability, and the NTD4813NH-1G is no exception. It is designed to meet stringent industry requirements, ensuring long-term performance and stability in your electronic designs.

Environmental Compliance

The NTD4813NH-1G is compliant with RoHS (Restriction of Hazardous Substances) directives, indicating that it is manufactured with a commitment to environmental responsibility and the reduction of hazardous materials in electronic components.

Technical Specifications

Parameter Value V<sub>DS (Drain-Source Voltage) 30V I<sub>D (Continuous Drain Current) 17A R<sub>DS(on) (Static Drain-Source On-Resistance) 7.5mΩ Package TO-252 (DPAK)

With its impressive electrical characteristics and adherence to environmental standards, the ON Semiconductor NTD4813NH-1G Power MOSFET is an excellent choice for designers looking to enhance power efficiency and reliability in their applications.

You May Also Be Interested in

Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess