EN
  • EN
  • DE

NTD4815NH-35G

Part No NTD4815NH-35G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description Power MOSFET 30 V, 35 A, Single N-Channel, DPAK/IPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube
Part Status Obsolete(EOL)
Channel Type Type N
Technology MOSFET
Drain Source Voltage 30V
Current - Continuous Drain (Id) @ 25°C 6.9A (Ta), 35A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 11.5V
Vgs(th) (Maximum) @ Id 2.5V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs 6.8nC @ 4.5V
Input Capacitance (Ciss) (Maximum) @ Vds 845pF @ 12V
Vgs (Maximum) ±20V
Power Dissipation (Maximum) 1.26W (Ta), 32.6W (Tc)
Rds On (Maximum) @ Id, Vgs 15 mOhm @ 30A, 10V
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting Style Through Hole
Manufacturer Package I-Pak
Package TO-251-3 Stub Leads, IPak
Win Source Part Number 1232402-NTD4815NH-35G
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name NTD4815NH
Introduction Date January 17, 2008
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian NTD4815NH-35G CAD Model

Description

ON Semiconductor NTD4815NH-35G Power MOSFET

The NTD4815NH-35G from ON Semiconductor is a high-performance Power MOSFET designed to deliver efficient power management and conversion in a wide range of applications. This device is a testament to ON Semiconductor's commitment to providing energy-efficient solutions that meet the demands of modern electronic systems.

Key Features

  • High Current Capability: The NTD4815NH-35G offers a robust continuous drain current (ID) of 33A, making it suitable for high-power applications.
  • Low RDS(on): With a low on-resistance of just 8.8 mΩ at VGS = 10 V, this MOSFET ensures minimal power loss and improved efficiency, which is crucial for energy-sensitive designs.
  • High-Temperature Performance: This device is capable of operating at junction temperatures ranging from -55°C to +175°C, providing reliable performance even under extreme conditions.
  • Fast Switching Speed: Thanks to its optimized gate charge (Qg) and capacitance profile, the NTD4815NH-35G allows for fast switching, reducing switching losses and improving performance in high-frequency applications.

Applications

The NTD4815NH-35G is versatile and can be used in a variety of applications, including:

  • DC/DC Converters
  • Power Supplies
  • Motor Drives
  • Automotive Systems
  • Switching Regulators
  • Synchronous Rectification

Package and Reliability

Encased in a robust IPAK-75 package, the NTD4815NH-35G is designed to offer excellent thermal and mechanical reliability. The package is lead-free and RoHS compliant, ensuring adherence to environmental regulations and standards.

Conclusion

With its impressive electrical characteristics and thermal performance, the ON Semiconductor NTD4815NH-35G Power MOSFET is an ideal choice for designers looking to enhance the efficiency, reliability, and performance of their power management systems. Whether for industrial, automotive, or consumer applications, this MOSFET stands out as a high-quality component from a trusted manufacturer in the semiconductor industry.

You May Also Be Interested in

STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539
Rohm Semiconductor
MOSFET P-CH 20V 1A WEMT6
Lowest to $2.8240
STMicroelectronics
MOSFET N-CH 600V 4.6A TO-220FP
Need more? Email Us
Alpha & Omega Semiconductor Inc.
650V 11A a MOS TM Power Transistor
Need more? Email Us
STMicroelectronics
MOSFET N-CH 600V 10A TO220FP
Lowest to $2.6969
STMicroelectronics
MOSFET N-CH 800V 11A TO220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 900V 8A TO-220FP
Lowest to $3.8577
NXP / Nexperia
IC TRANS RF LDMOS / RF Mosfet LDMOS (Dual) 28 V 800 mA 1.81GHz 17.4dB 71W NI-1230-4LS2L
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 15A TO-220FP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess