EN
  • EN
  • DE

NTD6416AN-1G

Part No NTD6416AN-1G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 100V 17A IPAK
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features N-Channel 100 V 17A (Tc) 71W (Tc) Through Hole I-PAK
Manufacturer ON Semiconductor
Package Tube
Part Status Obsolete
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting Through Hole
Package TO-251-3 Short Leads, IPak, TO-251AA
Case / Package I-Pak
Family Name NTD64
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number NTD6416AN-1G-ND, NTD6416AN-1GOS
Quantity per package 75
Popularity High
Supply and Demand Status Balance
Win Source Part Number 929445-NTD6416AN-1G
Ultra Librarian 3D Model Ultra Librarian NTD6416AN-1G CAD Model

Description

ON Semiconductor NTD6416AN-1G Power MOSFET

The NTD6416AN-1G from ON Semiconductor is a high-performance Power MOSFET designed to deliver efficient power management and conversion for a wide range of applications. This robust component features a compact and durable design, making it a preferred choice for engineers looking to enhance system reliability and performance.

Key Features:

  • High Current Capability: The NTD6416AN-1G is capable of handling continuous drain currents up to 50A, making it suitable for high-power applications.
  • Low On-Resistance: With an R<sub>DS(on) of just 8.3mΩ at V<sub>GS = 10V, this MOSFET ensures minimal power loss and improved efficiency.
  • High Efficiency: The device is optimized for low gate charge (Q<sub>g) and capacitance (C<sub>iss), which results in reduced switching losses and further enhances efficiency.
  • Robust Thermal Performance: The NTD6416AN-1G is designed with an excellent thermal resistance, allowing for better heat dissipation and improved performance at higher temperatures.
  • Advanced Technology: Utilizing ON Semiconductor's latest trench technology, this MOSFET offers superior performance in a smaller footprint compared to traditional planar designs.

Applications:

The versatile nature of the NTD6416AN-1G makes it ideal for a variety of applications, including:

  • DC/DC Converters
  • Motor Drives
  • Power Supply Units
  • Automotive Systems
  • Switch Mode Power Supplies (SMPS)
  • Power Management Circuits

Package and Quality:

Encased in a TO-252 (DPAK) package, the NTD6416AN-1G offers a compact solution without compromising power and performance. This package is widely used for surface mount applications and is known for its ease of installation and solid mechanical endurance. ON Semiconductor is committed to the highest standards of quality, and this product is compliant with RoHS directives, ensuring environmentally safe usage.

With its combination of high current handling, low on-resistance, and efficient operation, the NTD6416AN-1G Power MOSFET is an excellent choice for designers looking to optimize their power management systems for both performance and reliability.

You May Also Be Interested in

Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess