EN
  • EN
  • DE

NTD85N02R14

Part No NTD85N02R14
Manufacturer ON Semiconductor
Catalog FETs - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Single
Manufacturer ON Semiconductor
Win Source Part Number 340041-NTD85N02R14
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NTD85N02R14 CAD Model

Description

ON Semiconductor NTD85N02R14 Power MOSFET

The NTD85N02R14 from ON Semiconductor is a high-performance Power MOSFET designed to deliver efficient power management and conversion for a wide range of applications. This robust semiconductor device features advanced technology that ensures low on-resistance, high switching speed, and excellent thermal performance, making it an ideal choice for modern electronic systems.

Key Features:

  • Low R<sub>DS(on): The NTD85N02R14 boasts a low drain-to-source on-resistance, which enhances its efficiency by minimizing power losses during operation. This feature is particularly beneficial in applications where energy efficiency is paramount.
  • High Current Capability: With an ability to handle high currents, this MOSFET can be used in power-intensive applications without compromising performance or reliability.
  • High Switching Speed: The fast switching speed of the NTD85N02R14 is essential for applications that require rapid power conversion and contributes to the overall efficiency of the system.
  • Robust Thermal Performance: The device is designed to operate reliably over a wide temperature range, thanks to its excellent thermal characteristics. This ensures stability and longevity even under demanding conditions.
  • Logic Level Gate Drive: The MOSFET can be driven by logic-level voltages, which simplifies the design of the driving circuitry and makes it compatible with a broader range of control electronics.

Applications:

The NTD85N02R14 is versatile and can be used in various applications, including:

  • DC/DC Converters
  • Power Supplies
  • Motor Drives
  • Automotive Systems
  • Switching Regulators
  • Load Switches

ON Semiconductor's commitment to quality and performance is evident in the NTD85N02R14 Power MOSFET. With its combination of low on-resistance, high current handling, and fast switching capabilities, this device is engineered to meet the needs of today's energy-conscious and high-performance circuit designs. Whether you're developing power management solutions for consumer electronics, automotive, or industrial applications, the NTD85N02R14 is a reliable and effective choice that will help you achieve your design objectives.

You May Also Be Interested in

EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546
NextGen Components, Inc.
MOSFET N-CH 30V 5.8A SOT23
Lowest to $0.0202
IXYS
MOSFET N-CH 300V 94A TO3P
Need more? Email Us
Littelfuse Inc.
MOSFET P-CH 85V 96A TO263
Lowest to $6.5951
UMW
MOSFET N-CH 600V 4A DPAK
Lowest to $0.1284
Infineon Technologies
MOSFET N-CH 30V 19A DIRECTFET
Need more? Email Us
Rohm Semiconductor
MOSFET N-CH 100V 30A LPTS
Lowest to $1.9090
Nexperia USA Inc.
2N7002H/SOT23/TO-236AB
Lowest to $0.8602
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Lowest to $0.0962

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess