Product Overview: MMRF1023HSR5
The MMRF1023HSR5 is a state-of-the-art RF power transistor designed and manufactured by NXP Semiconductors, a leader in the industry known for their innovative and reliable products. This high-performance transistor is specifically engineered for use in high-frequency applications such as radio and TV broadcasting, aerospace, radar systems, and mobile communications.
Key Features
- Frequency Range: The MMRF1023HSR5 operates at a frequency range that is ideal for various RF applications, ensuring wide applicability across different sectors.
- High Power Output: With its ability to deliver high power, this transistor is perfect for applications that require a strong signal and long-range transmission capabilities.
- Efficiency: NXP's MMRF1023HSR5 is designed for high efficiency, which translates into lower energy consumption and reduced heat generation, leading to a longer product lifespan and reliability.
- Durability: Built with robust materials, the MMRF1023HSR5 can withstand harsh operating conditions, making it suitable for both commercial and industrial environments.
- Thermal Performance: The device features excellent thermal performance, ensuring stable operation even under high-temperature conditions.
Applications
The versatility of the MMRF1023HSR5 allows it to be used in a multitude of applications, including but not limited to:
- Commercial radio and television transmitters
- Aviation communication systems
- Ground-based and shipborne radar platforms
- Professional mobile radio systems
- Amateur radio amplifiers
Technical Specifications
Parameter
Value
Technology
LDMOS
Operating Voltage
28 V
Power Gain
18.5 dB
Efficiency
Up to 70%
Thermal Resistance
0.24 °C/W
The MMRF1023HSR5 by NXP is a testament to the company's commitment to providing high-quality, durable, and efficient components for the RF industry. Whether for broadcast, communication, or radar, this RF power transistor is designed to deliver exceptional performance and reliability.