The NTGS3433T1 is a high-performance, small-signal N-Channel Power MOSFET from ON Semiconductor, designed to deliver efficient power management and switching with low on-resistance and minimal power loss. Ideal for compact and power-sensitive applications, this MOSFET is a crucial component in modern electronics where efficiency and reliability are paramount.
Key Features
- Low On-Resistance: The NTGS3433T1 features an exceptionally low on-resistance, which translates to reduced conduction losses and improved overall efficiency in applications where it is used.
- High-Speed Switching: With its fast switching capabilities, this MOSFET is suitable for high-frequency operations, making it an excellent choice for power supplies, converters, and other circuits that require rapid switching.
- Low Threshold Voltage: The device operates at a low gate threshold voltage, enabling control with lower voltage signals and compatibility with low-voltage drive circuits.
- Power-Saving: Its low gate charge and reduced power dissipation characteristics make the NTGS3433T1 an energy-efficient solution for power management tasks.
Applications
The NTGS3433T1 is suitable for a wide range of applications, including:
- DC/DC converters
- Power management modules
- Battery powered devices
- Load switches
- Portable electronics
- Motor control circuits
Specifications
Parameter
Value
Drain-to-Source Voltage (V<sub>DS)
20V
Gate-to-Source Voltage (V<sub>GS)
±8V
Continuous Drain Current (I<sub>D)
2.1A
Power Dissipation (P<sub>D)
1.25W
Operating Temperature Range
-55°C to +150°C
With its robust design and superior electrical characteristics, the ON Semiconductor NTGS3433T1 MOSFET is a reliable choice for designers looking to optimize the performance and efficiency of their electronic devices.