EN
  • EN
  • DE

NTHD3102CT1G

Part No NTHD3102CT1G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description Trans MOSFET N/P-CH 20V 4A/3.1A 8-Pin Chip FET T/R / MOSFET N/P-CH 20V 4A/3.1A 1206A
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
FET Type N and P-Channel
FET Feature Logic Level Gate
Drain-Source Breakdown Voltage 20V
Continuous Drain Current at 25°C 4A, 3.1A
Maximum Rds On at Id,Vgs 45 mOhm @ 4.4A, 4.5V
Gate-Source Threshold Voltage 1.2V @ 250μA
Max Gate Charge 7.9nC @ 4.5V
Max Input Capacitance 510pF @ 10V
Maximum Power Dissipation 1.1W
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package ChipFET
Win Source Part Number 025767-NTHD3102CT1G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name NTHD3102
Introduction Date May 04, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian NTHD3102CT1G CAD Model

Description

The ON Semiconductor NTHD3102CT1G is a high-performance Power MOSFET designed for a variety of applications that demand high efficiency and power density. This MOSFET is part of ON Semiconductor's extensive portfolio of energy-efficient devices, and it is known for its low on-resistance and high switching speed.

Key Features

  • Device Type: Power MOSFET
  • Configuration: Dual N-Channel
  • Package: ChipFET-8
  • On-Resistance (R<sub>DS(on)): Very low, providing high efficiency
  • Drain-Source Voltage (V<sub>DSS): 20V, suitable for a variety of low voltage applications
  • Continuous Drain Current (I<sub>D): 3.7A, ensuring reliable operation under high current conditions
  • Gate Charge (Q<sub>g): Low, which enhances fast switching performance
  • ESD Protection: Robust ESD protection is included to ensure device longevity

Applications

The NTHD3102CT1G is ideal for use in a wide range of applications where power efficiency is crucial. These include:

  • DC/DC Converters
  • Power Management in Portable and Battery-Powered Devices
  • Load Switching
  • Motor Control Circuits

Benefits

Designers choosing the NTHD3102CT1G will benefit from its compact ChipFET-8 package, which is optimized for space-constrained applications. The device's low on-resistance minimizes conduction losses, while its fast switching capabilities reduce switching losses, contributing to overall system efficiency. Additionally, with built-in ESD protection, the NTHD3102CT1G ensures reliability and durability in harsh environments.

Environmental and Quality Certifications

ON Semiconductor is committed to environmental sustainability and quality. The NTHD3102CT1G complies with various environmental standards, ensuring that it is suitable for use in environmentally sensitive applications. Furthermore, the device is supported by ON Semiconductor's rigorous quality assurance processes, guaranteeing high reliability and performance.

You May Also Be Interested in

IXYS
Polar HiPerFET Power MOSFET
Lowest to $5.1136
Sanken
N-Channel MOS FET
Need more? Email Us
STMicroelectronics
MOSFET N-CH 600V 2A TO-220FP
Lowest to $14.1661
Rohm Semiconductor
MOSFET P-CH 20V 1A WEMT6
Lowest to $2.8240
STMicroelectronics
MOSFET N-CH 500V 5A TO-220FP
Need more? Email Us
NXP / Nexperia
IC TRANS RF LDMOS / RF Mosfet LDMOS (Dual) 28 V 800 mA 1.81GHz 17.4dB 71W NI-1230-4LS2L
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 11A TO-220FP
Lowest to $13.7099
IXYS
HiPerFET Power MOSFETs Q-CLASS
Lowest to $63.2895
IXYS
HiPerFET Power MOSFETs
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6363 $57.2705
75+ $1.3427 $100.7025
120+ $1.3007 $156.0840
160+ $1.2587 $201.3920
210+ $1.2168 $255.5280
280+ $1.0909 $305.4520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,467 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess