EN
  • EN
  • DE

NTHL185N60S5H

Part No NTHL185N60S5H
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description SUPERFET5 FAST 185MOHM TO-247-3 / N-Channel 600 V 15A (Tc) 116W (Tc) Through Hole TO-247-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Mfr onsemi
Series SuperFET® III
Package Tube
Product Status Not For New Designs
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 600 V
Current - Continuous Drain (Id) @ 25°C 15A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Max) @ Id, Vgs 185mOhm @ 7.5A, 10V
Vgs(th) (Max) @ Id 4.3V @ 1.4mA
Gate Charge (Qg) (Max) @ Vgs 25 nC @ 10 V
Vgs (Max) ±30V
Input Capacitance (Ciss) (Max) @ Vds 1350 pF @ 400 V
Power Dissipation (Max) 116W (Tc)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Through Hole
Supplier Device Package TO-247-3
Package / Case TO-247-3
Standard Package 30
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1349241-NTHL185N60S5H
Ultra Librarian 3D Model Ultra Librarian NTHL185N60S5H CAD Model

Description

The NTHL185N60S5H is a cutting-edge, high-performance N-channel power MOSFET from ON Semiconductor, designed to cater to a wide range of power applications. This device is a part of ON Semiconductor's renowned high-efficiency, high-speed power MOSFET portfolio and is specifically engineered to deliver outstanding performance in terms of switching efficiency, thermal management, and current handling capabilities.

Key Features

  • High Current Capability: The NTHL185N60S5H supports a continuous drain current (ID) of up to 120A, making it suitable for high-power applications.
  • Low On-Resistance: With a typical on-resistance (RDS(on)) of just 5.3 mΩ at VGS = 10 V, this MOSFET ensures minimal power loss and higher efficiency in operation.
  • High Voltage Rating: This device is rated for drain-to-source voltages (VDSS) up to 600V, offering a robust solution for systems that experience high voltage transients.
  • Fast Switching Speed: The NTHL185N60S5H is designed for fast switching applications, enhancing performance in power conversion systems.
  • Reduced Gate Charge: A low total gate charge (Qg) reduces switching losses and improves overall efficiency, especially in high-frequency switching applications.
  • Enhanced Thermal Performance: The MOSFET's package is optimized for superior thermal performance, ensuring reliability under varying operational conditions.

Applications

The NTHL185N60S5H is versatile and can be used in a variety of applications, including:

  • Power Supply Units (PSUs)
  • DC-DC Converters
  • Motor Drives
  • Uninterruptible Power Supplies (UPS)
  • Electric Vehicle (EV) Charging Systems
  • Renewable Energy Inverters

Reliability and Quality

ON Semiconductor is known for its commitment to quality and reliability. The NTHL185N60S5H is manufactured under stringent conditions to ensure that each unit meets the highest standards. It is designed to withstand harsh environments and provide long-term performance, making it a reliable choice for critical power applications.

With its exceptional combination of efficiency, power handling, and reliability, the NTHL185N60S5H from ON Semiconductor stands out as a superior choice for designers looking to optimize their power systems.

You May Also Be Interested in

ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess