EN
  • EN
  • DE

NTHS5441T1

Part No NTHS5441T1
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH 20V 3.9A CHIPFET
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Mfr ON Semiconductor
Package Bulk
Product Status Obsolete
FET Type P-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 20 V
Current - Continuous Drain (Id) @ 25°C 3.9A (Ta)
Rds On (Max) @ Id, Vgs 46mOhm @ 3.9A, 4.5V
Vgs(th) (Max) @ Id 1.2V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 22 nC @ 4.5 V
Input Capacitance (Ciss) (Max) @ Vds 710 pF @ 5 V
Mounting Type Surface Mount
Supplier Device Package ChipFET™
Package / Case 8-SMD, Flat Lead
Base Product Number NTHS54
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 649825-NTHS5441T1
Ultra Librarian 3D Model Ultra Librarian NTHS5441T1 CAD Model

Description

The ON Semiconductor NTHS5441T1 is a high-performance Power MOSFET designed to meet the rigorous demands of modern electronic circuits. This device is part of ON Semiconductor's portfolio of energy-efficient power management components, specifically engineered to minimize power loss and enhance the overall efficiency of applications.

Key Features

  • Low On-Resistance: The NTHS5441T1 boasts an exceptionally low on-resistance (R<sub>DS(on)), which significantly reduces conduction losses and improves system efficiency.
  • High Current Capability: With its ability to handle high currents, this MOSFET is suitable for demanding applications, ensuring reliable performance under various operating conditions.
  • Advanced Trench Technology: Utilizing advanced trench technology, the NTHS5441T1 offers superior gate charge characteristics, which translates to faster switching speeds and reduced switching losses.
  • Thermal Management: The device is encapsulated in a compact, surface-mount package that enhances thermal performance, ensuring stable operation even under high temperature environments.
  • RoHS Compliant: As part of ON Semiconductor's commitment to environmental sustainability, the NTHS5441T1 is fully RoHS compliant, minimizing the environmental impact of electronic components.

Applications

The NTHS5441T1 is versatile and can be used in a variety of applications, including:

  • Power supply circuits
  • DC/DC converters
  • Motor control systems
  • Automotive applications
  • Switching regulators
  • Load switch applications

Specifications

Some of the key electrical specifications for the NTHS5441T1 include:

  • Drain-Source Voltage (V<sub>DSS): 30V
  • Continuous Drain Current (I<sub>D): 6.7A
  • Power Dissipation (P<sub>D): 2.5W
  • Operating Temperature Range: -55°C to 150°C

With its robust design and cutting-edge technology, the NTHS5441T1 from ON Semiconductor is an ideal choice for engineers looking to enhance the performance and efficiency of their power management systems.

You May Also Be Interested in

Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
560+ $0.1040 $58.2400
1,355+ $0.0855 $115.8525
2,085+ $0.0832 $173.4720
2,860+ $0.0809 $231.3740
3,735+ $0.0774 $289.0890
5,000+ $0.0693 $346.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 155,400 pieces
MOQ: 560 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess