EN
  • EN
  • DE

NTHS5443T1H

Part No NTHS5443T1H
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description PFET CHPFT 20V 4.9A 65MOH
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 261203-NTHS5443T1H
Ultra Librarian 3D Model Ultra Librarian NTHS5443T1H CAD Model

Description

Product Overview: NTHS5443T1H from ON Semiconductor

The NTHS5443T1H is a cutting-edge Power MOSFET brought to you by ON Semiconductor, a renowned leader in the field of energy-efficient innovations. This product is designed to cater to a wide array of applications that require high-speed switching, low on-resistance, and superior thermal performance.

Key Features

  • Low On-Resistance: The device boasts an exceptionally low on-resistance, which significantly reduces conduction losses and improves overall efficiency.
  • High-Speed Switching: Engineered for rapid switching, the NTHS5443T1H is well-suited for power management applications where fast transition times are crucial.
  • Advanced PowerTrench® Technology: Utilizing ON Semiconductor's proprietary PowerTrench® technology, the MOSFET ensures minimized gate charge and reduced capacitance, leading to improved performance.
  • Thermal Management: The product is encapsulated in a compact package that enhances thermal dissipation, ensuring stable operation even under high-temperature conditions.

Applications

The versatility of the NTHS5443T1H allows it to be used in a diverse range of applications, including:

  • Power supply circuits
  • DC-to-DC converters
  • Motor drives
  • Battery management systems
  • Load switches
  • Other switching applications

Specifications

The NTHS5443T1H MOSFET is characterized by its robust specifications, which include:

  • Drain-to-Source Voltage (V<sub>DS): 30V
  • Continuous Drain Current (I<sub>D): 6.7A
  • Power Dissipation (P<sub>D): 2.5W
  • R<sub>DS(on): Very low
  • Package: Small, surface-mount package for efficient PCB space utilization

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The NTHS5443T1H is produced under stringent quality control measures to ensure reliability and performance that meets the industry standards.

Whether you are designing power supplies, looking to improve energy efficiency in motor drives, or seeking reliable components for battery management, the NTHS5443T1H from ON Semiconductor is an excellent choice that doesn't compromise on quality or performance.

You May Also Be Interested in

Alpha & Omega Semiconductor Inc.
650V 11A a MOS TM Power Transistor
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 12A TO-220FP
Lowest to $2.9060
STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539
STMicroelectronics
MOSFET N-CH 800V 11A TO220FP
Need more? Email Us
STMicroelectronics
N-channel 800 V, 0.3 ohm typ., 14 A SuperMESH 5 Power MOSFET
Lowest to $4.4352
STMicroelectronics
MOSFET N-CH 500V 7.5A TO-220FP
Lowest to $2.4717
Sanken
N-Channel MOS FET
Need more? Email Us
Infineon Technologies
MOSFET N-CH 100V 8.3A 8-SOIC
Lowest to $0.5419
IXYS
Polar HiPerFET Power MOSFET
Lowest to $5.1136

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.3121 $67.8726
13+ $9.2816 $120.6608
20+ $8.9917 $179.8340
27+ $8.7018 $234.9486
35+ $8.4119 $294.4165
46+ $7.5410 $346.8860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,400 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess