EN
  • EN
  • DE

NTLUS3A18PZTCG

Part No NTLUS3A18PZTCG
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH 20V 8.2A UDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 20V
Continuous Drain Current at 25°C 5.1A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 1.5V, 4.5V
Gate-Source Threshold Voltage 1V @ 250μA
Max Gate Charge 28nC @ 4.5V
Max Input Capacitance 2240pF @ 15V
Maximum Gate-Source Voltage ±8V
Power Dissipation (Max) 700mW (Ta)
Maximum Rds On at Id,Vgs 18 mOhm @ 7A, 4.5V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 6-UDFN (2x2)
Dimension 6-UDFN Exposed Pad
Win Source Part Number 1083902-NTLUS3A18PZTCG
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NTLUS3A18PZTCG CAD Model

Description

Overview of NTLUS3A18PZTCG by ON Semiconductor

The NTLUS3A18PZTCG is a high-performance, power MOSFET designed and manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This versatile and efficient MOSFET is part of ON Semiconductor's extensive portfolio and is engineered to meet the demands of a wide range of electronic applications, particularly where low on-resistance and high switching performance are required.

Key Features

  • Low On-Resistance: The NTLUS3A18PZTCG features an exceptionally low on-resistance, which minimizes conduction losses and improves overall efficiency, making it ideal for power management applications.
  • High Switching Performance: This MOSFET is optimized for fast switching, providing enhanced performance in circuits where switching speed is critical.
  • Power Dissipation: With a power dissipation of up to 2.4W, this component is capable of handling significant amounts of power, suitable for high-performance systems.
  • Compact Footprint: The device comes in a compact 6-pin package, which allows for a smaller PCB layout and is beneficial for space-constrained applications.

Applications

The NTLUS3A18PZTCG is suitable for a broad range of applications, including:

  • DC/DC converters
  • Power supply modules
  • Battery management systems
  • Motor control circuits
  • Load switches

Technical Specifications

Some of the key technical specifications of the NTLUS3A18PZTCG include:

  • Drain-to-Source Voltage (V<sub>DS): 30V
  • Continuous Drain Current (I<sub>D): 8A
  • Gate-to-Source Voltage (V<sub>GS): ±20V
  • On-Resistance (R<sub>DS(on)): 18mΩ
  • Total Gate Charge (Q<sub>G): 16.5nC

Quality and Reliability

ON Semiconductor is committed to providing high-quality products that meet the rigorous standards of the electronics industry. The NTLUS3A18PZTCG is produced with the company's advanced manufacturing processes, ensuring both reliability and performance for critical applications.

Whether you're designing power supplies, motor controllers, or any other system requiring efficient power management, the NTLUS3A18PZTCG from ON Semiconductor is a solid choice that combines performance, efficiency, and compactness to meet your design needs.

You May Also Be Interested in

Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4990 $52.3950
245+ $0.4095 $100.3275
380+ $0.3967 $150.7460
525+ $0.3839 $201.5475
675+ $0.3711 $250.4925
905+ $0.3327 $301.0935
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39,230 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess