EN
  • EN
  • DE

NTMD6N02R2G

Part No NTMD6N02R2G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description Trans MOSFET N-CH 20V 6.5A 8-Pin SOIC N T/R / MOSFET 2N-CH 20V 3.92A 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
FET Type 2 N-Channel (Dual)
FET Feature Logic Level Gate
Drain-Source Breakdown Voltage 20V
Continuous Drain Current at 25°C 3.92A
Maximum Rds On at Id,Vgs 35 mOhm @ 6A, 4.5V
Gate-Source Threshold Voltage 1.2V @ 250μA
Max Gate Charge 20nC @ 4.5V
Max Input Capacitance 1100pF @ 16V
Maximum Power Dissipation 730mW
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 013561-NTMD6N02R2G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name NTMD6N02
Introduction Date November 20, 2000
ECCN EAR99
Country of Origin Philippines, United States of America
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian NTMD6N02R2G CAD Model

Description

The NTMD6N02R2G is a high-performance Power MOSFET presented by ON Semiconductor, a leading provider of semiconductor solutions. This device is specifically designed to provide efficient power management in a compact package, making it suitable for a wide range of applications, including computing, automotive, and power supply designs.

Key Features:

  • Low R<sub>DS(on): The NTMD6N02R2G boasts a low on-state resistance, which minimizes conduction losses and improves overall efficiency, especially in applications where high current handling is crucial.
  • High Current Capability: With its ability to handle significant current levels, this MOSFET is an excellent choice for power-intensive applications, ensuring reliable performance even under strenuous conditions.
  • Dual N-Channel Configuration: The device features a dual N-Channel setup, allowing for flexibility in design and the potential for reduced component count in certain circuit topologies.
  • PowerTrench® Technology: ON Semiconductor's proprietary PowerTrench® technology enhances the device's switching performance and thermal characteristics, contributing to its high efficiency and reliability.
  • Surface Mount Package: The NTMD6N02R2G comes in a space-saving surface mount package (DFN6 2x2, 6-Pin), which is ideal for compact designs and helps in achieving a smaller PCB footprint.
    • Applications:

      The versatile nature of the NTMD6N02R2G Power MOSFET allows it to be used in a variety of applications, such as:

      • DC/DC converters
      • Motor control circuits
      • Power management for computing devices
      • Automotive applications, including electric power steering and DC motor drives
      • Load switching applications

      Technical Specifications:

      The NTMD6N02R2G Power MOSFET features a drain-to-source voltage (V<sub>DSS) of 20V, a continuous drain current (I<sub>D) of 6.3A, and a power dissipation (P<sub>D) of 1.25W. Its low threshold voltage ensures ease of drive, and the fast switching speed is suitable for high-frequency applications.

      Conclusion:

      ON Semiconductor's NTMD6N02R2G is a robust and efficient Power MOSFET that offers designers a reliable and compact solution for a variety of power management challenges. With its advanced technology and high-performance characteristics, this MOSFET is poised to enhance the efficiency and reliability of electronic systems across multiple industries.

You May Also Be Interested in

Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6308 $50.4640
195+ $0.5176 $100.9320
300+ $0.5014 $150.4200
415+ $0.4853 $201.3995
535+ $0.4691 $250.9685
715+ $0.4206 $300.7290
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess