The NTMD6N04R2G is a high-performance, N-channel Power MOSFET designed and manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This MOSFET is part of ON Semiconductor's extensive portfolio of energy-efficient devices, offering a combination of low on-resistance and high switching performance, making it an ideal choice for a wide range of power management applications.
Key Features
- Low On-Resistance: The device features a low R<sub>DS(on) which minimizes conduction losses, improving overall energy efficiency in applications.
- High Current Capability: With a continuous drain current (I<sub>D) of up to 6.3 A, the NTMD6N04R2G can handle high current loads, making it suitable for demanding power applications.
- High Switching Performance: Fast switching speeds allow for efficient operation at high frequencies, which is beneficial for switching power supplies and other power conversion applications.
- Thermal Management: The device is housed in a compact and thermally efficient surface mount package, which aids in heat dissipation during operation.
- Robust Design: Built to withstand tough conditions, the NTMD6N04R2G offers a high level of ruggedness, including protection against electrostatic discharge (ESD).
Applications
The NTMD6N04R2G MOSFET is versatile and can be used in a variety of applications, including:
- DC/DC Converters
- Power Supply Load Switches
- Motor Drives
- Battery Management Systems
- Automotive Applications
Technical Specifications
Parameter
Value
Drain-to-Source Voltage (V<sub>DSS)
40 V
Gate-to-Source Voltage (V<sub>GS)
±20 V
Continuous Drain Current (I<sub>D)
6.3 A
Power Dissipation (P<sub>D)
2.5 W
Operating Temperature Range
-55°C to 150°C
With its robust design and high-efficiency operation, the NTMD6N04R2G from ON Semiconductor is an excellent choice for designers looking to improve the performance and reliability of their power management systems.