EN
  • EN
  • DE

NTMFS4833NST1G

Part No NTMFS4833NST1G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 30V 16A/156A SO-8FL
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features N-Channel 30 V 16A (Ta), 156A (Tc) 900mW (Ta), 86.2W (Tc) Surface Mount SO-8FL
Manufacturer ON Semiconductor
Series SENSEFET®
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package 8-PowerTDFN
Case / Package SO-8FL
Family Name NTMFS4
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Quantity per package 1500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 929464-NTMFS4833NST1G
Ultra Librarian 3D Model Ultra Librarian NTMFS4833NST1G CAD Model

Description

ON Semiconductor NTMFS4833NST1G - N-Channel Power MOSFET

The ON Semiconductor NTMFS4833NST1G is a high-performance, N-channel Power MOSFET designed for a wide range of applications requiring efficient power management and high switching speeds. This Power MOSFET is part of ON Semiconductor's portfolio of energy-efficient devices, which are engineered to reduce power losses, improve system reliability, and achieve higher power density in compact designs.

Key Features:

  • Low On-Resistance: The NTMFS4833NST1G boasts an exceptionally low on-resistance (RDS(on)), which translates to reduced conduction losses and improved overall efficiency in power conversion applications.
  • High Continuous Drain Current: With a high continuous drain current (ID), this device can handle significant power without overheating, making it suitable for demanding applications.
  • Fast Switching Speed: The fast switching capabilities of the NTMFS4833NST1G enable efficient operation at high frequencies, which is crucial for applications such as switching power supplies and DC-DC converters.
  • Enhanced Thermal Performance: The Power MOSFET's optimized package design allows for excellent thermal performance, ensuring stability and longevity even under high temperature operating conditions.

Applications:

The versatility of the NTMFS4833NST1G makes it an ideal choice for a variety of applications, including:

  • Power supply units (PSUs)
  • DC-DC converters
  • Motor drives
  • Computing and server systems
  • Telecommunications equipment

Technical Specifications:

  • Voltage - Rated: The MOSFET operates at a maximum drain-source voltage (VDS) that supports common system voltages.
  • Package / Case: The device is housed in a compact, surface-mount package, making it suitable for space-constrained applications.
  • Environmental: ON Semiconductor is committed to sustainability, and the NTMFS4833NST1G is designed with eco-friendly materials, complying with RoHS and other environmental regulations.

In conclusion, the ON Semiconductor NTMFS4833NST1G is a robust and efficient N-channel Power MOSFET that offers designers flexibility, high performance, and reliability for a wide array of power management tasks.

You May Also Be Interested in

STMicroelectronics
MOSFET N-CH 600V 34A TO-247
Lowest to $7.4809
Vishay
MOSFET 2N-CH 20V 6A 1212-8
Lowest to $0.8254
Vishay
MOSFET N-CH 30V 6.2A 8SOIC
Lowest to $0.5885
Vishay
MOSFET N-CH 12V 13A PPAK SO-8 / Trans MOSFET N-CH 12V 13A 8-Pin PowerPAK SO T/R
Lowest to $2.9105
Vishay
MOSFET N-CH 200V 2.6A SC70-6
Lowest to $0.9198
Vishay
MOSFET 2N-CH 20V 1.5A SC-75-6
Lowest to $2.9324
Vishay
Trans MOSFET P-CH 20V 4.5A 8-Pin SOIC N T/R / MOSFET P-CH 20V 4.5A 8-SOIC
Lowest to $0.5821
Vishay
MOSFET P-CH 12V 12A SC-70-6L
Lowest to $0.8797
Vishay
Trans MOSFET N-CH 40V 58A 8-Pin PowerPAK SO T/R / MOSFET N-CH 40V 58A PPAK SO-8
Lowest to $0.9117

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.1866 $50.9330
12+ $8.3583 $100.2996
19+ $8.0971 $153.8449
26+ $7.8359 $203.7334
34+ $7.5747 $257.5398
45+ $6.7911 $305.5995
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,470 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess