EN
  • EN
  • DE

NTMFS4836NT3G

Part No NTMFS4836NT3G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 30V 11A SO-8FL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 11A (Ta), 90A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 11.5V
Gate-Source Threshold Voltage 2.5V @ 250μA
Max Gate Charge 28nC @ 4.5V
Max Input Capacitance 2677pF @ 12V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 890mW (Ta), 55.6W (Tc)
Maximum Rds On at Id,Vgs 4 mOhm @ 30A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 5-DFN (5x6) (8-SOFL)
Dimension 8-PowerTDFN, 5 Leads
Win Source Part Number 209354-NTMFS4836NT3G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NTMFS4836NT3G CAD Model

Description

ON Semiconductor NTMFS4836NT3G Product Overview

The NTMFS4836NT3G is a cutting-edge power MOSFET developed by ON Semiconductor, designed to deliver high efficiency and reliability for a wide range of applications. This N-channel MOSFET is a testament to ON Semiconductor's commitment to providing energy-efficient solutions to the electronics industry.

Key Features

  • Low On-Resistance: The NTMFS4836NT3G boasts an exceptionally low on-resistance (RDS(on)), which results in reduced conduction losses and improved overall efficiency.
  • High Current Capability: With a continuous drain current (ID) rating of up to 30 A, this MOSFET can handle high current applications with ease, making it a versatile choice for power management tasks.
  • Power Dissipation: It has a power dissipation (PD) of 48 W, allowing it to manage significant amounts of power without overheating.
  • High Performance in Compact Size: The NTMFS4836NT3G comes in a compact 5 mm x 6 mm footprint, providing exceptional performance in a small package, which is crucial for space-constrained applications.
  • Environmentally Friendly: This MOSFET is RoHS compliant, ensuring that it meets the latest environmental standards and regulations.

Applications

The NTMFS4836NT3G is suitable for a variety of applications, including:

  • DC/DC Converters
  • Power Supply for Servers
  • Motor Drives
  • Power Management in Portable Devices
  • Switching Regulators

Technical Specifications

Below are some of the technical specifications of the NTMFS4836NT3G:

  • Voltage - Rated: 30 V
  • Drive Voltage (Max RDS(on), Min RDS(on)): 10 V, 4.5 V
  • Gate Charge (Qg @ Vgs): 14 nC @ 10 V
  • Input Capacitance (Ciss): 1150 pF
  • Threshold Voltage (Vth): 1.7 V
  • Operating Temperature: -55°C to 150°C

With its robust construction, high efficiency, and thermal management capabilities, the NTMFS4836NT3G from ON Semiconductor is an excellent choice for designers looking to optimize their power systems with a reliable and high-performance MOSFET.

You May Also Be Interested in

Vishay
MOSFET 2N-CH 12V 7.6A PPAK SO-8
Need more? Email Us
Vishay
Trans MOSFET N-CH 40V 58A 8-Pin PowerPAK SO T/R / MOSFET N-CH 40V 58A PPAK SO-8
Lowest to $0.9117
Vishay
MOSFET 2N-CH 30V 4.5A 8-SOIC
Lowest to $0.2062
Vishay
MOSFET 2N-CH 40V 60A PPAK SO-8
Lowest to $1.2971
Vishay
MOSFET P-CH 12V 3.6A 2X2 4-MFP
Lowest to $2.8142
Vishay
MOSFET N-CH 20V 4.5A SC70-6
Need more? Email Us
Vishay
MOSFET P-CH 12V 12A SC-70-6L
Lowest to $0.8797
Vishay
MOSFET N-CH 30V 6.2A 8SOIC
Lowest to $0.5885
Vishay
Trans MOSFET N-CH 20V 2.8A 4-Pin Micro Foot T/R / MOSFET N-CH 20V MICROFOOT
Lowest to $0.2359

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.9526 $69.9052
5+ $28.6787 $143.3935
7+ $27.7824 $194.4768
9+ $26.8861 $241.9749
12+ $25.9898 $311.8776
15+ $23.3021 $349.5315
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,210 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess