EN
  • EN
  • DE

NTMFS4852NT1G

Part No NTMFS4852NT1G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 30V 16A SO8FL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 16A (Ta), 155A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 2.5V @ 250μA
Max Gate Charge 71.3nC @ 10V
Max Input Capacitance 4970pF @ 12V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 900mW (Ta), 86.2W (Tc)
Maximum Rds On at Id,Vgs 2.1 mOhm @ 30A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 5-DFN (5x6) (8-SOFL)
Dimension 8-PowerTDFN, 5 Leads
Win Source Part Number 131737-NTMFS4852NT1G
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NTMFS4852NT1G CAD Model

Description

ON Semiconductor NTMFS4852NT1G - N-Channel Power MOSFET

The NTMFS4852NT1G, from ON Semiconductor, is a high-performance N-Channel Power MOSFET designed to deliver efficiency and power density in a compact footprint. This Power MOSFET is a key component for modern electronic applications requiring efficient power management and conversion.

Key Features

  • High Current Capability: With a continuous drain current (ID) rating of up to 30 A, this MOSFET can handle significant power loads, making it suitable for high-power applications.
  • Low On-Resistance (RDS(on)): The device features an extremely low on-resistance of typically 8.4 mOhms at VGS = 10 V, which translates to reduced losses and improved efficiency in operation.
  • Power Dissipation: Capable of dissipating up to 48 W, the NTMFS4852NT1G can manage the heat generated during high-current operations, ensuring reliability and longevity.
  • Fast Switching Speed: Designed for fast switching applications, this MOSFET can operate at higher frequencies, which is beneficial for power supply and conversion systems.

Applications

The NTMFS4852NT1G is ideal for a wide range of applications, including:

  • DC/DC Converters
  • Power Management for Computers
  • Motor Drives
  • Power Tools
  • Battery Management Systems
  • Load Switches

Package and Quality

Encased in a compact, surface-mountable SO-8FL package, the NTMFS4852NT1G is designed for space-saving installations without compromising performance. ON Semiconductor's commitment to quality ensures that each MOSFET meets rigorous standards for performance and reliability.

Environmental and Safety Compliance

The NTMFS4852NT1G complies with RoHS and Halogen-Free standards, minimizing the environmental impact and making it suitable for use in environmentally sensitive applications. Additionally, it is designed to meet or exceed industry safety requirements, providing a secure solution for power management tasks.

With its robust construction, high efficiency, and versatile applicability, the NTMFS4852NT1G from ON Semiconductor is an excellent choice for designers looking to optimize their power systems with a reliable and effective N-Channel Power MOSFET.

You May Also Be Interested in

Vishay
MOSFET 2N-CH 12V 7.6A PPAK SO-8
Need more? Email Us
Vishay
MOSFET P-CH 20V 4.8A 2X2 4-MFP
Lowest to $0.6145
Vishay
MOSFET 2N-CH 20V 4.5A SC70-6
Lowest to $0.4402
Vishay
MOSFET P-CH 12V 3.6A 2X2 4-MFP
Lowest to $2.8142
Vishay
MOSFET 2N-CH 40V 60A PPAK SO-8
Lowest to $1.2971
Vishay
MOSFET 2N-CH 30V 4.5A 8-SOIC
Lowest to $0.2062
Vishay
MOSFET P-CH 12V 5.3A 2X2 4-MFP
Lowest to $0.3587
Vishay
MOSFET N-CH 200V 2.6A SC70-6
Lowest to $0.9198
Vishay
MOSFET P-CH 20V MICROFOOT
Lowest to $0.3347

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3361 $58.8175
420+ $0.2760 $115.9200
650+ $0.2680 $174.2000
895+ $0.2587 $231.5365
1,155+ $0.2506 $289.4430
1,550+ $0.2241 $347.3550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess