EN
  • EN
  • DE

NTMFS4897NF

Part No NTMFS4897NF
Manufacturer ON Semiconductor
Description Power MOSFET 30 V, 171 A, Single N-Channel, SO-8 FL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1232567-NTMFS4897NF
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NTMFS4897NF CAD Model

Description

Introducing the NTMFS4897NF Power MOSFET by ON Semiconductor

ON Semiconductor's NTMFS4897NF is a cutting-edge power MOSFET that is designed to meet the high-efficiency and reliability demands of modern electronic applications. This N-channel MOSFET is a testament to ON Semiconductor's commitment to providing innovative solutions for power management challenges.

Key Features of NTMFS4897NF

  • Low On-Resistance: Featuring an exceptionally low on-resistance (RDS(on)), the NTMFS4897NF ensures minimal power loss and improved efficiency, making it ideal for high-performance power switching applications.
  • High Current Capability: With its ability to handle high continuous drain currents (ID), this MOSFET is well-suited for applications that require robust current handling capabilities.
  • Advanced Trench Technology: The use of advanced trench technology in the NTMFS4897NF allows for superior gate charge performance, which translates to reduced switching losses and improved overall performance.
  • Optimized Gate Charge: The device's optimized gate charge (Qg) helps in achieving high switching speeds, making it an excellent choice for high-frequency applications.

Applications

The NTMFS4897NF is versatile and can be used in a wide array of applications including:

  • Power supply units (PSUs)
  • DC-DC converters
  • Motor drives
  • Battery management systems
  • Load switches
  • Server and telecom power systems

Package and Reliability

Encased in a compact, surface-mount package, the NTMFS4897NF is designed to fit into space-constrained applications while providing robust thermal performance. Its package is engineered for optimal heat dissipation, ensuring that the device operates reliably even under high-temperature conditions.

Environmental Compliance

ON Semiconductor is dedicated to environmental stewardship. The NTMFS4897NF complies with RoHS regulations, ensuring that it is free from harmful substances and is suitable for use in environmentally sensitive applications.

In conclusion, the NTMFS4897NF from ON Semiconductor is a high-performance, energy-efficient power MOSFET that is ideal for designers looking to enhance the efficiency and reliability of their power management systems. Its advanced features and compliance with environmental standards make it a smart and sustainable choice for a broad spectrum of electronic applications.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9178 $58.7670
36+ $3.2144 $115.7184
56+ $3.1139 $174.3784
77+ $3.0134 $232.0318
100+ $2.9129 $291.2900
133+ $2.6115 $347.3295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 486 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess