EN
  • EN
  • DE

NTMFS4955NT1G

Part No NTMFS4955NT1G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description Trans MOSFET N-CH 30V 16.7A 5-Pin(4+Tab) SO-FL T/R / MOSFET N-CH 30V 48A SO8FL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 9.7A (Ta), 48A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 2.2V @ 250μA
Max Gate Charge 10.8nC @ 4.5V
Max Input Capacitance 1264pF @ 15V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 920mW (Ta), 23.2W (Tc)
Maximum Rds On at Id,Vgs 6 mOhm @ 30A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 5-DFN (5x6) (8-SOFL)
Dimension 8-PowerTDFN, 5 Leads
Win Source Part Number 1083926-NTMFS4955NT1G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name NTMFS4955N
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian NTMFS4955NT1G CAD Model

Description

ON Semiconductor NTMFS4955NT1G Power MOSFET

The ON Semiconductor NTMFS4955NT1G is a high-performance Power MOSFET that is designed to meet the rigorous demands of modern electronic circuits. This MOSFET is a part of ON Semiconductor's portfolio of energy-efficient devices, which are engineered to reduce power losses and improve system reliability. It is a versatile component suitable for a wide range of applications, including power management, switching regulators, and motor control in both consumer and industrial electronics.

Key Features

  • Low RDS(on): The NTMFS4955NT1G boasts an exceptionally low on-resistance, which translates to reduced conduction losses and improved power efficiency in applications.
  • High Continuous Drain Current (ID): With a high continuous drain current, this MOSFET can handle significant power without overheating, making it ideal for high-power applications.
  • Advanced Technology: Manufactured with ON Semiconductor's advanced technology, the NTMFS4955NT1G offers superior switching performance and ruggedness.
  • Power Dissipation: It features a robust power dissipation capability, which ensures that the device can manage power effectively across a range of operating conditions.
  • Compact and Durable: Housed in a compact, surface-mount package, the NTMFS4955NT1G is not only space-efficient but also durable, with a design that withstands harsh environments.

Applications

The NTMFS4955NT1G is suitable for a variety of applications, including:

  • DC/DC Converters
  • Power Supplies
  • Motor Drives
  • Automotive Applications
  • Computing Systems
  • Power Management Solutions

Environmental and Quality Standards

ON Semiconductor is committed to environmental stewardship and the NTMFS4955NT1G is designed to comply with various environmental and quality standards, ensuring reliability and sustainability in its applications.

Overall, the NTMFS4955NT1G from ON Semiconductor is an excellent choice for designers looking for a high-efficiency, reliable, and robust Power MOSFET. Its superior electrical characteristics and adaptability make it a go-to component for power conversion and management tasks in a wide array of electronic devices.

You May Also Be Interested in

Vishay
Trans MOSFET N-CH 20V 2.8A 4-Pin Micro Foot T/R / MOSFET N-CH 20V MICROFOOT
Lowest to $0.2359
Vishay
MOSFET P-CH 20V 4.8A 2X2 4-MFP
Lowest to $0.6145
Vishay
MOSFET N-CH 8V 12.2A 2X2 4-MFP
Lowest to $7.9304
Vishay
MOSFET P-CH 12V 12A SC-70-6L
Lowest to $0.8797
STMicroelectronics
MOSFET N-CH 600V 34A TO-247
Lowest to $7.4809
Vishay
MOSFET P-CH 12V 5.3A 2X2 4-MFP
Lowest to $0.3587
Vishay
MOSFET P-CH 12V 3.6A 2X2 4-MFP
Lowest to $2.8142
Vishay
MOSFET P-CH 20V 4.5A SC70-6
Lowest to $0.4798
Vishay
MOSFET 2N-CH 20V 4.5A SC70-6
Lowest to $0.4402

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4150 $56.6000
80+ $1.3254 $106.0320
120+ $1.2806 $153.6720
170+ $1.1911 $202.4870
220+ $1.1463 $252.1860
275+ $1.1015 $302.9125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,420 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess