EN
  • EN
  • DE

NTMFS4C324NT1G

Part No NTMFS4C324NT1G
Manufacturer ON Semiconductor
Catalog OEM Parts (M - N)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 958902-NTMFS4C324NT1G
Categories OEM Parts(M-N)
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NTMFS4C324NT1G CAD Model

Description

The NTMFS4C324NT1G is a cutting-edge Power MOSFET device manufactured by ON Semiconductor, a leading company in energy-efficient innovations. This product is designed to meet the rigorous demands of power regulation in modern electronic applications. It is particularly suitable for use in power supply circuits, motor controls, and high-speed switching applications where efficiency and reliability are of utmost importance.

With an N-channel configuration, the NTMFS4C324NT1G boasts a compact footprint thanks to its surface-mount package, specifically the 5x6mm flat lead SO-8FL. This allows for a more efficient use of PCB space without sacrificing performance. The device operates with a maximum continuous drain current of 173 A, making it capable of handling high current loads with ease.

The NTMFS4C324NT1G features a low on-resistance (RDS(on)) of just 0.85 mΩ at VGS = 10 V, which translates to reduced conduction losses and improved overall efficiency. The low gate charge (Qg) and capacitance (Ciss) characteristics of this MOSFET ensure fast switching speeds, which is essential for reducing switching losses in high-frequency applications.

ON Semiconductor has equipped the NTMFS4C324NT1G with robust protection features to ensure long-term reliability. The device includes an integrated ESD protection diode, which safeguards against electrostatic discharge events that could potentially damage the component. Additionally, it is designed to withstand high energy pulses in the avalanche and commutation modes, which is critical for applications that may experience unexpected voltage transients.

The NTMFS4C324NT1G is RoHS compliant, reflecting ON Semiconductor's commitment to environmental sustainability by avoiding the use of hazardous substances in its manufacturing process. This product is a testament to the company's dedication to providing high-performance, energy-efficient solutions that meet the stringent requirements of today's electronic devices.

In summary, the NTMFS4C324NT1G from ON Semiconductor is a highly efficient, robust, and reliable power MOSFET that is ideal for a wide range of applications requiring high-speed switching and power regulation. Its compact design, low on-resistance, and fast switching capabilities make it an excellent choice for designers looking to optimize their power management systems.

You May Also Be Interested in

Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Lowest to $0.3269
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3408 $51.1200
360+ $0.2796 $100.6560
555+ $0.2709 $150.3495
765+ $0.2622 $200.5830
990+ $0.2534 $250.8660
1,325+ $0.2272 $301.0400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,000 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess