EN
  • EN
  • DE

NTMFS4H02NT3G

Part No NTMFS4H02NT3G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 25V 37A/193A 5DFN / N-Channel 25 V 37A (Ta), 193A (Tc) 3.13W (Ta), 83W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr onsemi
Package Tape & Reel (TR)
Product Status Last Time Buy
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 25 V
Current - Continuous Drain (Id) @ 25°C 37A (Ta), 193A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Rds On (Max) @ Id, Vgs 1.4mOhm @ 30A, 10V
Vgs(th) (Max) @ Id 2.1V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 38.5 nC @ 10 V
Vgs (Max) ±20V
Input Capacitance (Ciss) (Max) @ Vds 2651 pF @ 12 V
Power Dissipation (Max) 3.13W (Ta), 83W (Tc)
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Supplier Device Package 5-DFN (5x6) (8-SOFL)
Package / Case 8-PowerTDFN, 5 Leads
Base Product Number NTMFS4
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Standard Package 5,000
Win Source Part Number 1082897-NTMFS4H02NT3G
Ultra Librarian 3D Model Ultra Librarian NTMFS4H02NT3G CAD Model

Description

Introducing the NTMFS4H02NT3G Power MOSFET by ON Semiconductor

The NTMFS4H02NT3G is a state-of-the-art Power MOSFET brought to you by ON Semiconductor, a leader in energy-efficient innovations. This high-performance, N-channel MOSFET is designed with the latest technology to deliver superior switching performance and robustness. It is well-suited for a wide range of applications, including power supply, motor control, and high-efficiency DC-DC converters.

Key Features

  • Low RDS(on): The device boasts an ultra-low on-resistance, which significantly reduces conduction losses and enhances the overall efficiency of your application.
  • High Current Capability: With a continuous drain current of 34A, this MOSFET can handle high current loads, making it ideal for demanding power applications.
  • PowerTrench® Technology: ON Semiconductor's proprietary PowerTrench® process technology is employed to optimize the device for low gate charge and capacitance, resulting in reduced switching losses.
  • Single Pulse Avalanche Energy Rated: The NTMFS4H02NT3G is designed to withstand high energy pulses in the avalanche and commutation modes, ensuring reliability and robustness in harsh conditions.
  • RoHS Compliant: This product is compliant with RoHS standards, minimizing the environmental impact by avoiding the use of hazardous substances.

Applications

The versatile nature of the NTMFS4H02NT3G makes it suitable for a broad range of applications, including:

  • Power supplies for servers, desktops, and notebooks
  • DC-DC converters for telecommunications and industrial systems
  • Motor drives and inverters
  • Synchronous rectification in power converters
  • Battery management systems

Product Specifications

The NTMFS4H02NT3G operates over a wide temperature range and comes in a compact 5x6 mm footprint. Its technical specifications include:

  • Voltage Rating (VDSS): 30V
  • Continuous Drain Current (ID): 34A
  • Power Dissipation (PD): 3.8W
  • Operating Temperature Range: -55°C to 150°C

With its robust design and superior performance, the NTMFS4H02NT3G from ON Semiconductor is an excellent choice for engineers and designers looking to enhance the efficiency and reliability of their power management systems.

You May Also Be Interested in

Vishay
MOSFET 2N-CH 20V 3.9A 6-MFP
Lowest to $0.4967
Vishay
MOSFET 2N-CH 12V 4.5A SC70-6
Lowest to $1.6553
Vishay
MOSFET P-CH 20V 4.5A SC70-6
Lowest to $0.4798
Vishay
MOSFET P-CH 12V 5.3A 2X2 4-MFP
Lowest to $0.3587
Vishay
MOSFET 2N-CH 40V 60A PPAK SO-8
Lowest to $1.2971
Vishay
MOSFET 2P-CH 20V 4.2A 1212-8
Lowest to $0.3534
Vishay
MOSFET N-CH 30V 6.2A 8SOIC
Lowest to $0.5885
Vishay
MOSFET N-CH 8V 12.2A 2X2 4-MFP
Lowest to $7.9304
Vishay
MOSFET 2N-CH 150V 2.1A PPAK SO-8
Lowest to $7.5412

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess