EN
  • EN
  • DE
  • IT

NTMFS5C426NT1G

Part No NTMFS5C426NT1G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 40V 41A/235A 5DFN  /  N-Channel 40 V 41A (Ta), 235A (Tc) 3.8W (Ta), 128W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr onsemi
Package Tape & Reel
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 40 V
Current - Continuous Drain (Id) @ 25°C 41A (Ta), 235A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Max) @ Id, Vgs 1.3mOhm @ 50A, 10V
Vgs(th) (Max) @ Id 3.5V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 65 nC @ 10 V
Vgs (Max) ±20V
Input Capacitance (Ciss) (Max) @ Vds 4300 pF @ 25 V
Power Dissipation (Max) 3.8W (Ta), 128W (Tc)
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting SMD (SMT)
Supplier Device Package 5-DFN (5x6) (8-SOFL)
Package / Case 8-PowerTDFN, 5 Leads
Base Product Number NTMFS5
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names NTMFS5C426NT1GOSCT,NTMFS5C426NT1GOSTR,NTMFS5C426NT1GOSDKR
Standard Package 1,500
Win Source Part Number 960360-NTMFS5C426NT1G
Ultra Librarian 3D Model Ultra Librarian NTMFS5C426NT1G CAD Model

Description

ON Semiconductor NTMFS5C426NT1G - N-Channel Power MOSFET

The NTMFS5C426NT1G is a high-performance N-Channel Power MOSFET manufactured by ON Semiconductor. It is designed to meet the rigorous requirements of modern power electronic applications, offering an optimal combination of low on-resistance, high switching speed, and robust thermal performance. This MOSFET is a perfect choice for a variety of applications, including power supplies, DC-DC converters, motor drives, and other high-efficiency power management systems.

The device features an advanced silicon technology that provides superior performance in a compact footprint. With a maximum drain-to-source voltage (V<sub>DS) of 40V, the NTMFS5C426NT1G is capable of handling high voltage operations while maintaining stability and reliability. It also boasts a continuous drain current (I<sub>D) of 300A at 25°C, which ensures that it can support high current applications with ease.

One of the key advantages of the NTMFS5C426NT1G is its low on-resistance (R<sub>DS(on)), which is typically just 0.75mΩ at V<sub>GS = 10V. This low resistance minimizes power losses and improves efficiency, making it an energy-saving solution for power-intensive designs. Additionally, the device features a low total gate charge (Q<sub>g), further enhancing its switching performance and reducing switching losses.

The NTMFS5C426NT1G comes in a compact, surface-mountable 5mm x 6mm PowerDFN package, which not only saves space on the PCB but also provides excellent thermal performance due to its power dissipation capabilities. The package is RoHS compliant, ensuring that it meets the environmental standards for electronic components.

ON Semiconductor has equipped this MOSFET with 100% avalanche tested ruggedness, offering designers a robust and reliable component that can withstand harsh operating conditions. The NTMFS5C426NT1G is also characterized for operation from -55°C to +175°C, making it suitable for use in a wide range of industrial and automotive environments.

Whether you're designing power management circuits for consumer electronics or industrial machinery, the ON Semiconductor NTMFS5C426NT1G N-Channel Power MOSFET provides the performance, efficiency, and reliability required to meet the challenges of today's high-power applications.

You May Also Be Interested in

ON Semiconductor
Trans MOSFET N-CH 200V 6A 3-Pin(2+Tab) DPAK T/R / MOSFET N-CH 200V 6A DPAK
Lowest to $0.7800
Fairchild/ON Semiconductor
MOSFET N-CH 60V 12A TO-220
Lowest to $0.7029
ON Semiconductor
MOSFET N-CH 150V 6A DPAK
Lowest to $1.2154
Panasonic
MOSFET 2N-CH 20V 4A WSMINI8-F1-B
Lowest to $0.1690
Panasonic
Trans MOSFET P-CH Si 20V 2A 6-Pin WSSMini6-F1 / MOSFET P-CH 20V 2A WSSMINI6
Lowest to $0.7311
ON Semiconductor
MOSFET N-CH 50V 75A D2PAK-3
Need more? Email Us
ON Semiconductor
Trans MOSFET P-CH 500V 2A 3-Pin(3+Tab) TO-220AB Tube / MOSFET P-CH 500V 2A TO220AB
Lowest to $71.7135
Panasonic
MOSFET N CH 20V 2A SMINI3-G1-B
Lowest to $0.1926
Panasonic
MOSFET P-CH 20V 2A WSSMINI6-F1
Lowest to $0.1837

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2458 $56.0610
100+ $1.1669 $116.6900
150+ $1.1275 $169.1250
215+ $1.0487 $225.4705
280+ $1.0092 $282.5760
350+ $0.9698 $339.4300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess