EN
  • EN
  • DE

NTMFS5C460NLT1G

Part No NTMFS5C460NLT1G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 40V 5DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 48 Weeks
Features N-Channel 40 V 78A (Tc) 3.6W (Ta), 50W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
Manufacturer ON Semiconductor
Package Reel - TR
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting Surface Mount
Package 8-PowerTDFN, 5 Leads
Case / Package 5-DFN (5x6) (8-SOFL)
Family Name NTMFS5
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number NTMFS5C460NLT1GOSDKR, NTMFS5C460NLT1GOSCT, NTMFS5C460NLT1G-ND, NTMFS5C460NLT1GOSTR
Quantity per package 1500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 887800-NTMFS5C460NLT1G
Ultra Librarian 3D Model Ultra Librarian NTMFS5C460NLT1G CAD Model

Description

The NTMFS5C460NLT1G is a high-performance, Power MOSFET produced by ON Semiconductor, a leader in energy-efficient innovations. This N-channel MOSFET is designed to meet the needs of a wide range of power applications, delivering both high efficiency and reliability. It is a testament to ON Semiconductor's commitment to providing advanced power management solutions that help reduce energy consumption and extend the life of electronic products.

Key Features:

  • Low RDS(on): The device offers a low on-resistance, which minimizes conduction losses and improves overall efficiency, making it ideal for high-performance power conversion applications.
  • High Continuous Drain Current (ID): With the capability to support a high continuous drain current, the NTMFS5C460NLT1G is suitable for demanding applications that require robust current handling.
  • High Maximum Junction Temperature (TJ): The device can operate at high temperatures, ensuring stability and reliability even under thermal stress.
  • Low Gate Charge (QG): The MOSFET features a low gate charge, which enhances the switching performance and contributes to the reduction of switching losses.
  • Single Pulse Avalanche Energy Rated (EAS): This parameter indicates the MOSFET's ability to withstand high-energy pulses, making it robust against transient conditions.

Applications:

The NTMFS5C460NLT1G is versatile and can be used in a variety of applications, including:

  • DC/DC Converters
  • Power Supply Units
  • Motor Drives
  • Computing
  • Automotive Systems
  • Telecommunication Equipment

Package and Quality:

Encased in a compact, surface-mountable package, the NTMFS5C460NLT1G is designed for easy integration into various circuit designs. It is compliant with RoHS standards, ensuring that it meets global environmental and regulatory requirements. ON Semiconductor's commitment to quality is reflected in the rigorous testing and quality control measures applied to each product, ensuring that customers receive components of the highest reliability.

You May Also Be Interested in

Vishay
MOSFET P-CH 12V 12A SC-70-6L
Lowest to $0.8797
Vishay
MOSFET 2N-CH 30V 4.5A 8-SOIC
Lowest to $0.2062
Vishay
MOSFET N-CH 200V 2.6A SC70-6
Lowest to $0.9198
Vishay
MOSFET P-CH 20V 4.8A 2X2 4-MFP
Lowest to $0.6145
Vishay
MOSFET P-CH 20V MICROFOOT
Lowest to $0.3347
Vishay
MOSFET 2N-CH 20V 1.5A SC-75-6
Lowest to $2.9324
Vishay
MOSFET 2N-CH 20V 4.5A SC70-6
Lowest to $0.4402
Vishay
MOSFET 2P-CH 20V 4.2A 1212-8
Lowest to $0.3534
STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6262 $50.0960
195+ $0.5139 $100.2105
305+ $0.4978 $151.8290
420+ $0.4817 $202.3140
540+ $0.4657 $251.4780
720+ $0.4175 $300.6000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,118 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess