EN
  • EN
  • DE

NTMFS5C468NLT1G

Part No NTMFS5C468NLT1G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 40V 5DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Mfr ON Semiconductor
Package Tape & Reel
Product Status Active
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 40 V
Current - Continuous Drain (Id) @ 25°C 37A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Rds On (Max) @ Id, Vgs 10.3mOhm @ 20A, 10V
Vgs(th) (Max) @ Id 2V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 7.3 nC @ 10 V
Vgs (Max) ±20V
Input Capacitance (Ciss) (Max) @ Vds 570 pF @ 20 V
Power Dissipation (Max) 3.5W (Ta), 28W (Tc)
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Type Surface Mount
Supplier Device Package 5-DFN (5x6) (8-SOFL)
Package / Case 8-PowerTDFN, 5 Leads
Base Product Number NTMFS5
Standard Package 1,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 929475-NTMFS5C468NLT1G
Ultra Librarian 3D Model Ultra Librarian NTMFS5C468NLT1G CAD Model

Description

ON Semiconductor NTMFS5C468NLT1G Product Overview

The NTMFS5C468NLT1G is a high-performance, Power MOSFET manufactured by ON Semiconductor, a leader in energy-efficient innovations. This MOSFET is part of ON Semiconductor's comprehensive portfolio of power management solutions designed for advanced electronic systems across various industries, including consumer electronics, automotive, and industrial applications.

Key Features

  • N-Channel Power MOSFET: This device is an N-channel MOSFET, which is widely used for its high efficiency and fast switching capabilities.
  • High Current Capability: The NTMFS5C468NLT1G supports a continuous drain current (ID) of up to 67.5A, making it suitable for high-power applications.
  • Low On-Resistance: With a typical RDS(on) of just 2.6 mOhm at VGS = 10V, this MOSFET ensures minimal power loss and improved efficiency.
  • High-Temperature Performance: The device is designed to operate effectively over a wide temperature range, maintaining stability and performance.
  • PowerTrench® Technology: This technology enables the MOSFET to have a low gate charge and reduced capacitance, leading to superior switching performance.

Applications

The versatility of the NTMFS5C468NLT1G MOSFET makes it an excellent choice for a wide array of applications, including:

  • DC/DC converters
  • Power supply units
  • Motor drives
  • Battery management systems
  • Load switches

Product Specifications

The NTMFS5C468NLT1G boasts a comprehensive set of specifications that ensure its reliability and performance in demanding situations:

  • Voltage Rating: The device can handle a maximum drain-source voltage (VDS) of 30V.
  • Advanced Packaging: Enclosed in a compact 5x6mm flat lead package, the MOSFET offers a space-saving solution without compromising on power.
  • RoHS Compliant: This product complies with RoHS standards, ensuring that it meets global environmental and regulatory requirements.

With its robust design and advanced features, the NTMFS5C468NLT1G from ON Semiconductor is a prime choice for designers looking to enhance system efficiency and reliability in their power management designs.

You May Also Be Interested in

Vishay
Trans MOSFET N-CH 20V 2.8A 4-Pin Micro Foot T/R / MOSFET N-CH 20V MICROFOOT
Lowest to $0.2359
NXP / Nexperia
MOSFET N-CH 30V SOT96-1
Lowest to $0.1282
Vishay
MOSFET P-CH 20V MICROFOOT
Lowest to $0.3347
Vishay
MOSFET 2N-CH 12V 7.6A PPAK SO-8
Need more? Email Us
STMicroelectronics
MOSFET N-CH 600V 34A TO-247
Lowest to $7.4809
STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539
Vishay
MOSFET 2N-CH 12V 4.5A SC70-6
Lowest to $1.6553
Vishay
MOSFET 2P-CH 20V 4.2A 1212-8
Lowest to $0.3534
Vishay
Trans MOSFET P-CH 20V 4.5A 8-Pin SOIC N T/R / MOSFET P-CH 20V 4.5A 8-SOIC
Lowest to $0.5821

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7956 $51.7140
155+ $0.6528 $101.1840
240+ $0.6324 $151.7760
330+ $0.6120 $201.9600
425+ $0.5916 $251.4300
570+ $0.5304 $302.3280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,560 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess