EN
  • EN
  • DE

NTMFS5H409NLT1G

Part No NTMFS5H409NLT1G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 40V 41A/270A 5DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 51 Weeks
Features N-Channel 40 V 41A (Ta), 270A (Tc) 3.2W (Ta), 140W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
Manufacturer ON Semiconductor
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package 8-PowerTDFN, 5 Leads
Case / Package 5-DFN (5x6) (8-SOFL)
Family Name NTMFS5
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number NTMFS5H409NLT1GOSDKR, 2266-NTMFS5H409NLT1G, NTMFS5H409NLT1GOSTR, NTMFS5H409NLT1GOSCT
Quantity per package 1500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 929477-NTMFS5H409NLT1G
Ultra Librarian 3D Model Ultra Librarian NTMFS5H409NLT1G CAD Model

Description

ON Semiconductor NTMFS5H409NLT1G - Power MOSFET

The NTMFS5H409NLT1G is a high-performance Power MOSFET brought to you by ON Semiconductor, a leader in energy-efficient innovations. This MOSFET is designed to meet a wide range of applications, providing power management solutions for today's energy-conscious circuits. It features advanced technology that optimizes performance and efficiency, making it an ideal choice for high-density power systems.

With a compact footprint, the NTMFS5H409NLT1G is part of the N-channel Power MOSFET line and is housed in a space-saving and thermally efficient 5x6mm flat-lead package. The device offers a drain-to-source voltage (VDS) of 40V and a continuous drain current (ID) of 80A at 25°C, which demonstrates its capability to handle high current applications with ease. Furthermore, the NTMFS5H409NLT1G boasts an RDS(on) as low as 2.5 mΩ, minimizing on-state losses and improving overall efficiency.

One of the key features of the NTMFS5H409NLT1G is its low gate charge (Qg), which enhances the switching performance. This makes it especially suitable for high-speed switching applications such as DC/DC converters, motor drives, and power supply circuits. Additionally, the device is designed to exhibit low input capacitance (Ciss), further improving its switching characteristics.

The NTMFS5H409NLT1G incorporates advanced silicon technology, which provides robust protection against overcurrent and thermal events, ensuring a reliable and long-lasting performance. It also features a 100% avalanche tested design, which guarantees safe operation under extreme conditions. The MOSFET is RoHS compliant and is designed with a focus on environmental sustainability.

In summary, the NTMFS5H409NLT1G from ON Semiconductor offers exceptional performance in a compact package, making it a versatile and efficient solution for power management in a variety of electronic devices. Its high current handling capability, low on-resistance, and fast switching speeds make it an excellent choice for designers looking to optimize their power systems for both performance and size.

You May Also Be Interested in

Vishay
MOSFET N-CH 12V 13A PPAK SO-8 / Trans MOSFET N-CH 12V 13A 8-Pin PowerPAK SO T/R
Lowest to $2.9105
Vishay
MOSFET P-CH 30V 12A SC70-6
Lowest to $0.4558
Vishay
MOSFET P-CH 12V 5.3A 2X2 4-MFP
Lowest to $0.3587
Vishay
MOSFET P-CH 30V 4.1A 8-SOIC
Lowest to $0.7644
Vishay
MOSFET 2N-CH 12V 7.6A PPAK SO-8
Need more? Email Us
Vishay
MOSFET 2N-CH 60V 5.3A 8-SOIC
Lowest to $0.6178
Vishay
MOSFET N-CH 200V 2.6A SC70-6
Lowest to $0.9198
Vishay
MOSFET N-CH 20V 4.5A SC70-6
Need more? Email Us
Vishay
MOSFET P-CH 20V 4.8A 2X2 4-MFP
Lowest to $0.6145

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1195 $50.8680
58+ $1.7391 $100.8678
90+ $1.6848 $151.6320
123+ $1.6304 $200.5392
159+ $1.5761 $250.5999
213+ $1.4130 $300.9690
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess