Introducing the NTMS4176P Power MOSFET by ON Semiconductor
The NTMS4176P is a state-of-the-art Power MOSFET brought to you by ON Semiconductor, a trusted leader in innovative energy-efficient semiconductor technologies. This high-performance component is designed to meet the rigorous demands of modern electronic circuits, providing efficient power management and signal switching capabilities.
Key Features and Benefits
- Low R<sub>DS(on): The NTMS4176P boasts an exceptionally low on-resistance, which translates to reduced conduction losses and improved overall efficiency in your applications.
- High Switching Speed: Engineered for fast switching performance, this MOSFET enables high-frequency operation, making it ideal for power supplies, DC-DC converters, and other applications requiring quick response times.
- Thermal Management: With an enhanced package design that optimizes heat dissipation, the NTMS4176P ensures reliable operation even under high power and temperature conditions.
- Robustness: The device is characterized by its rugged construction, capable of withstanding high energy pulses in the avalanche and commutation modes, which is essential for industrial and automotive applications.
Applications
The versatility of the NTMS4176P Power MOSFET makes it suitable for a wide range of applications, including:
- Power management modules
- DC-DC converters
- Motor control circuits
- Switch-mode power supplies (SMPS)
- Battery management systems
- Load switching
Technical Specifications
Some of the key specifications of the NTMS4176P include:
- Voltage Rating (V<sub>DSS): 30V
- Continuous Drain Current (I<sub>D): 13.7A
- Power Dissipation (P<sub>D): 2.5W
- Operating Temperature Range: -55°C to 150°C
- Package: SO-8
Quality and Reliability
ON Semiconductor is committed to delivering high-quality products. The NTMS4176P is no exception, undergoing rigorous testing and quality control measures to ensure it meets the highest standards of reliability and performance.
Choose the NTMS4176P for your next project and experience the performance and reliability that ON Semiconductor products are known for. With its advanced features, this Power MOSFET will elevate the efficiency and durability of your electronic designs.