The NTMS4807NR from ON Semiconductor is a cutting-edge Power MOSFET that is designed to meet the high efficiency and reliability demands of modern electronic applications. As a member of ON Semiconductor's comprehensive MOSFET portfolio, the NTMS4807NR is engineered to deliver outstanding performance in a wide array of devices, ranging from power management solutions to switching applications.
Key Features:
- Low On-Resistance: The NTMS4807NR features a very low on-resistance (R<sub>DS(on)), which ensures minimal power loss during operation and enhances overall efficiency.
- High Switching Speed: With its fast switching capabilities, this MOSFET is ideal for high-frequency applications where rapid switching is paramount.
- Power Dissipation: It has a power dissipation of 2.5 W, which allows it to handle significant power without compromising performance.
- Operating Temperature: The device can operate over a wide temperature range, making it suitable for challenging environments.
Applications:
The versatility of the NTMS4807NR allows it to be used in various applications, including:
- Power supply circuits
- DC/DC converters
- Motor control systems
- LED lighting solutions
- Computing and telecom equipment
Product Specifications:
Parameter
Value
V<sub>DS (Drain-Source Voltage)
30V
I<sub>D (Continuous Drain Current)
6.3A
R<sub>DS(on)
24 mΩ @ V<sub>GS = 10V
Package
SOIC-8
With its robust design, the NTMS4807NR is a reliable choice for designers looking to enhance system performance while maintaining energy efficiency. Its compact SOIC-8 package makes it a practical choice for space-constrained applications without sacrificing power or thermal management capabilities.
ON Semiconductor's commitment to quality and performance is evident in the NTMS4807NR, making it an excellent selection for your power management and switching needs.