EN
  • EN
  • DE

NTMT190N65S3H

Part No NTMT190N65S3H
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description POWER MOSFET, N-CHANNEL, SUPERFE / N-Channel 650 V 16A (Tc) 129W (Tc) Surface Mount 4-TDFN (8x8)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Mfr onsemi
Series SuperFET® III
Package Tape & Reel
Product Status Not For New Designs
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 650 V
Current - Continuous Drain (Id) @ 25°C 16A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Max) @ Id, Vgs 190mOhm @ 8A, 10V
Vgs(th) (Max) @ Id 4V @ 1.4mA
Gate Charge (Qg) (Max) @ Vgs 31 nC @ 10 V
Vgs (Max) ±30V
Input Capacitance (Ciss) (Max) @ Vds 1600 pF @ 400 V
FET Feature -
Power Dissipation (Max) 129W (Tc)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Surface Mount
Supplier Device Package 4-TDFN (8x8)
Package / Case 4-PowerTSFN
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1353887-NTMT190N65S3H
Ultra Librarian 3D Model Ultra Librarian NTMT190N65S3H CAD Model

Description

ON Semiconductor NTMT190N65S3H Silicon Carbide MOSFET

The ON Semiconductor NTMT190N65S3H is a high-performance, 650V Silicon Carbide (SiC) MOSFET that is designed to deliver exceptional efficiency, reliability, and thermal performance. This power semiconductor is an integral component for modern power supply solutions, catering to a wide range of applications including electric vehicles (EVs), solar inverters, power supplies, and other high-efficiency power conversion systems.

With a continuous drain current (I<sub>D) of 190A and a low on-resistance (R<sub>DS(on)) of 65mΩ, this SiC MOSFET ensures minimal conduction losses and supports high current densities. The NTMT190N65S3H is optimized for high-frequency operations, which makes it an excellent choice for applications that require fast switching and reduced switching losses.

The device's robustness is highlighted by its maximum junction temperature of 150°C, ensuring stable operation under extreme conditions. Furthermore, the NTMT190N65S3H boasts a fast intrinsic diode with low reverse recovery charge (Q<sub>rr), which is crucial for reducing power dissipation during the switching process and improving the overall efficiency of the power conversion system.

ON Semiconductor has taken special care in the design and packaging of the NTMT190N65S3H to maximize heat dissipation and improve the thermal management. The device is housed in an H-PSOF package, which is known for its excellent thermal characteristics and compact footprint. This package design not only aids in reducing the system size but also enhances the reliability and longevity of the MOSFET by maintaining lower operating temperatures.

The NTMT190N65S3H is also characterized by its ease of drivability and a wide gate threshold voltage range, making it compatible with standard gate drive voltages. This simplifies the design of the gate drive circuitry and reduces the complexity of integrating the MOSFET into various power electronic systems.

In conclusion, the ON Semiconductor NTMT190N65S3H Silicon Carbide MOSFET is a state-of-the-art power device that offers a superior combination of high efficiency, thermal performance, and reliability. Its advanced features and robust design make it an ideal choice for designers looking to optimize their power conversion systems for better performance and energy savings.

You May Also Be Interested in

Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess