The NTP5864N from ON Semiconductor is a cutting-edge Power MOSFET designed for high-efficiency power management applications. This device is a testament to ON Semiconductor's commitment to providing innovative solutions for energy-efficient electronics. The NTP5864N is part of a comprehensive portfolio of power MOSFETs that cater to a wide range of voltage and current requirements, ensuring versatility and reliability in various circuit configurations.
Key Features
- Low On-Resistance: The NTP5864N boasts an exceptionally low on-resistance (R<sub>DS(on)), which translates to reduced conduction losses and improved overall efficiency in power conversion circuits.
- High Switching Speed: Engineered for fast switching performance, this MOSFET minimizes switching losses and is ideal for high-frequency applications.
- Robust Thermal Performance: With an excellent thermal design, the NTP5864N can handle high current and power levels without compromising its performance or longevity.
- Advanced Technology: Utilizing ON Semiconductor's latest technology, this MOSFET ensures high performance and reliability, making it suitable for demanding applications.
Applications
The versatility of the NTP5864N makes it an excellent choice for a broad range of applications, including:
- DC/DC Converters
- Power Supply Modules
- Motor Drives
- Switch Mode Power Supplies (SMPS)
- Battery Management Systems
- Load Switching
- Automotive Applications
Specifications
Parameter
Value
Drain-to-Source Voltage (V<sub>DSS)
60V
Continuous Drain Current (I<sub>D)
80A
Power Dissipation (P<sub>D)
125W
Operating Temperature Range
-55°C to +175°C
Overall, the NTP5864N MOSFET is a high-performance solution for designers looking to improve the efficiency and reliability of their power management systems. With its robust design and superior electrical characteristics, the NTP5864N stands out as a prime choice for a multitude of electronic designs.