EN
  • EN
  • DE
  • IT

NTR4501NT3G

Part No NTR4501NT3G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 20V 3.2A SOT-23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 20V
Continuous Drain Current at 25°C 3.2A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 1.8V, 4.5V
Gate-Source Threshold Voltage 1.2V @ 250μA
Max Gate Charge 6nC @ 4.5V
Max Input Capacitance 200pF @ 10V
Maximum Gate-Source Voltage ±12V
Power Dissipation (Max) 1.25W (Tj)
Maximum Rds On at Id,Vgs 80 mOhm @ 3.6A, 4.5V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-3 (TO-236)
Dimension TO-236-3, SC-59, SOT-23-3
Win Source Part Number 1084011-NTR4501NT3G
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Power Management, Portable Devices, Computers & Computer Peripherals
Ultra Librarian 3D Model Ultra Librarian NTR4501NT3G CAD Model

Description

The ON Semiconductor NTR4501NT3G is a high-performance N-Channel Power MOSFET designed for a wide range of applications that demand high efficiency and reliability. This MOSFET is part of ON Semiconductor's portfolio of energy-efficient devices, which are well-suited for power management tasks in both consumer and industrial electronics.

Key Features

  • Low On-Resistance: The NTR4501NT3G boasts a very low on-resistance (R<sub>DS(on)), which enhances its efficiency by minimizing power losses during operation.
  • High Current Capability: With the ability to handle continuous drain currents up to 4.9 A, this MOSFET can support applications requiring high current throughput.
  • Low Threshold Voltage: The device operates at a low threshold voltage, ensuring that it can be controlled with lower gate drive voltages, which can be particularly useful in low voltage applications.
  • SOT-23 Package: The compact SOT-23 package allows for a small footprint on the PCB, making it ideal for space-constrained applications.
  • RoHS Compliant: The NTR4501NT3G complies with RoHS standards, ensuring that it is free from hazardous substances and suitable for use in environmentally sensitive products.

Applications

The NTR4501NT3G is versatile enough to be used in a variety of applications, including:

  • Power Management Circuits
  • DC/DC Converters
  • Battery Powered Devices
  • Load Switches
  • Motor Control Systems

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability, and the NTR4501NT3G is no exception. It undergoes rigorous testing and quality control measures to ensure it meets the high standards expected by designers and engineers in the industry.

Conclusion

Whether you are designing a power supply, a battery management system, or any other application that requires a high-efficiency, reliable N-Channel MOSFET, the NTR4501NT3G from ON Semiconductor is an excellent choice. Its combination of low on-resistance, high current capability, and compact packaging make it a valuable component in any power management solution.

You May Also Be Interested in

ON Semiconductor
MOSFET N/P-CH 30V 1.8/1.5A MCPH6
Need more? Email Us
IXYS
MOSFET N-CH 75V 170A TO263
Lowest to $4.5158
Toshiba Semiconductor and Storage
Lowest to $0.6108
STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $5.6478
Renesas Electronics America
Lowest to $2.3013
IXYS
MOSFET N-CH 500V 21A ISOPLUS220
Need more? Email Us
IXYS
MOSFET N-CH 600V 5A TO220AB
Need more? Email Us
ON Semiconductor
MOSFET N-CH 20V 4.5A SC70
Lowest to $1.0616

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess