EN
  • EN
  • DE

NTTFS4C06NTWG

Part No NTTFS4C06NTWG
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 30V 11A/67A 8WDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 51 Weeks
Features N-Channel 30 V 11A (Ta), 67A (Tc) 810mW (Ta), 31W (Tc) Surface Mount 8-WDFN (3.3x3.3)
Manufacturer ON Semiconductor
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package 8-PowerWDFN
Case / Package 8-WDFN (3.3x3.3)
Family Name NTTFS4
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number NTTFS4C06NTWGOSDKR, NTTFS4C06NTWG-ND, NTTFS4C06NTWGOSTR, NTTFS4C06NTWGOSCT
Quantity per package 5000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 929487-NTTFS4C06NTWG
Ultra Librarian 3D Model Ultra Librarian NTTFS4C06NTWG CAD Model

Description

The NTTFS4C06NTWG from ON Semiconductor is a high-performance Power MOSFET designed for a wide range of applications. This MOSFET is part of ON Semiconductor's portfolio of energy-efficient devices that are optimized for low on-resistance and high switching performance.

Key Features

  • Low R<sub>DS(on): The device features an exceptionally low drain-to-source on-resistance, which translates to reduced conduction losses and improved overall efficiency in applications.
  • High Continuous Drain Current (I<sub>D): The NTTFS4C06NTWG is capable of supporting a high continuous drain current, making it suitable for high-power applications.
  • Advanced Technology: Utilizing the latest advancements in technology, this MOSFET ensures minimal gate charge and low total gate charge, providing faster switching and lower power dissipation.
  • Thermal Performance: The device is designed with excellent thermal characteristics, ensuring reliable operation even under high temperature conditions.

Applications

The NTTFS4C06NTWG is ideal for a variety of applications, including:

  • Power management in portable and battery-powered devices
  • DC/DC converters
  • Motor control circuits
  • Load switches
  • Synchronous rectification in power supplies

Product Specifications

Here are some of the technical specifications for the NTTFS4C06NTWG:

  • V<sub>DS (Drain-Source Voltage): 30 V
  • I<sub>D (Continuous Drain Current): 48 A
  • R<sub>DS(on) (Typical): 3.3 mΩ
  • Package: 5x6mm Flat-Lead, Halogen-Free
  • RoHS Compliant

The NTTFS4C06NTWG is a testament to ON Semiconductor's commitment to providing high-quality, energy-efficient solutions for electronic systems. With its robust design and advanced features, it is an excellent choice for designers looking to enhance the performance and efficiency of their power management systems.

You May Also Be Interested in

Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5942 $55.7970
80+ $1.3081 $104.6480
120+ $1.2672 $152.0640
165+ $1.2264 $202.3560
215+ $1.1855 $254.8825
285+ $1.0628 $302.8980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,650 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess