EN
  • EN
  • DE

NTUD3128NT5G

Part No NTUD3128NT5G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET 2N-CH 20V 0.16A SOT-963
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
FET Type 2 N-Channel (Dual)
FET Feature Logic Level Gate
Drain-Source Breakdown Voltage 20V
Continuous Drain Current at 25°C 160mA
Maximum Rds On at Id,Vgs 3 Ohm @ 100mA, 4.5V
Gate-Source Threshold Voltage 1V @ 250μA
Max Input Capacitance 9pF @ 15V
Maximum Power Dissipation 125mW
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-963
Win Source Part Number 209370-NTUD3128NT5G
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial, Power Management, Portable Devices
Ultra Librarian 3D Model Ultra Librarian NTUD3128NT5G CAD Model

Description

Product Overview: NTUD3128NT5G from ON Semiconductor

The NTUD3128NT5G is a high-performance, dual P-Channel and N-Channel MOSFET from the renowned manufacturer, ON Semiconductor. This compact and efficient device is designed to meet the stringent requirements of modern electronic circuits, offering exceptional power control in a small footprint.

Key Features

  • Device Configuration: The NTUD3128NT5G combines a P-Channel and an N-Channel MOSFET in a single package, facilitating simpler design and compact circuit layouts.
  • Low On-Resistance: It features low on-resistance, which translates to reduced power losses and enhanced efficiency during operation.
  • Power Dissipation: With a power dissipation of 1.25 Watts, this device is capable of handling moderate power levels, making it suitable for a variety of applications.
  • High-Speed Switching: The fast switching capabilities of the NTUD3128NT5G make it an excellent choice for high-speed circuit designs, ensuring minimal delay in response times.
  • Gate Charge: A low gate charge ensures that the device can be driven at lower voltages, which is beneficial for battery-operated devices and energy-saving applications.
  • Package: Provided in a small SOT-363 package, the NTUD3128NT5G is ideal for space-constrained applications without compromising on performance.

Applications

The versatility of the NTUD3128NT5G allows it to be used across a wide range of applications. It is particularly well-suited for:

  • Power management tasks in portable and battery-powered devices
  • DC/DC converters where efficiency is paramount
  • Load switch applications
  • Motor control circuits in consumer electronics
  • Switching circuits that require complementary MOSFETs

Reliability and Quality

ON Semiconductor is known for its commitment to quality and reliability, and the NTUD3128NT5G is no exception. Manufactured with the latest technology and subjected to rigorous testing, this device is designed to perform reliably even under challenging conditions. Whether for commercial, industrial, or personal electronics, the NTUD3128NT5G is an excellent choice for designers looking for a MOSFET solution that combines efficiency with durability.

You May Also Be Interested in

NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.8384
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.2252 $62.7024
27+ $4.2874 $115.7598
42+ $4.1534 $174.4428
58+ $4.0194 $233.1252
75+ $3.8854 $291.4050
100+ $3.4835 $348.3500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess