EN
  • EN
  • DE

NUD3124DMT1G

Part No NUD3124DMT1G
Manufacturer ON Semiconductor
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC INDCT LOAD DRVR AUTO SC74-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Switch Type Relay, Solenoid Driver
Number of Outputs 2
Output Type N-Channel
Voltage - Load 28V (Max)
Supply Voltage - Operating Not Required
Current - Output (Max) 150mA
Rds On (Typ) 800 mOhm (Max)
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package SC-74
Win Source Part Number 060716-NUD3124DMT1G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NUD3124DMT1G CAD Model

Description

ON Semiconductor NUD3124DMT1G Product Overview

The NUD3124DMT1G is a high-performance, integrated device from ON Semiconductor that combines the functionality of a low-side MOSFET and a freewheeling diode. This innovative component is designed to provide an efficient and compact solution for driving inductive loads such as relays, solenoids, and motors. Its unique design and construction make it an ideal choice for a wide range of applications where space is at a premium and power efficiency is a priority.

Key Features

  • Integrated Device: The NUD3124DMT1G integrates a MOSFET and a Schottky diode into a single package, reducing component count and simplifying circuit design.
  • High Current Capability: This component is capable of handling continuous current up to 0.5 A, making it suitable for driving a variety of inductive loads.
  • Low On-Resistance: The low on-resistance of the MOSFET ensures minimal voltage drop and power loss, enhancing system efficiency.
  • Fast Switching Speed: The device's fast switching speed improves performance in applications requiring high-frequency operation.
  • Protection Features: Built-in protection features include overcurrent and thermal shutdown, providing added reliability and safety for your designs.
  • Small Package: Housed in a compact SOT-23 package, the NUD3124DMT1G saves valuable board space and is ideal for space-constrained applications.

Applications

The versatility of the NUD3124DMT1G makes it suitable for a broad range of applications, including but not limited to:

  • Automotive systems
  • Industrial control
  • Consumer electronics
  • Power management
  • Relay and solenoid drivers

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability, and the NUD3124DMT1G is no exception. Manufactured with the highest standards, this device ensures stable performance and longevity, even in demanding environments.

In summary, the NUD3124DMT1G from ON Semiconductor offers a highly integrated, efficient, and reliable solution for driving inductive loads, making it an excellent choice for designers looking to optimize their power management systems.

You May Also Be Interested in

Infineon Technologies
8 330mA TSDSO-24 Power Distribution Switches, Load Drivers RoHS
Lowest to $3.0168
Infineon Technologies
High Side Switch 1 Channel 11A TSDSO-14
Lowest to $2.9105
SG Micro Corp
1 2A Active High Load Switch WLCSP-4B(0.8x0.8) Power Distribution Switches, Load Drivers RoHS
Lowest to $0.1456
Infineon Technologies
Power Distribution Switches, Load Drivers RoHS
Lowest to $0.5821
Microchip Technology
1.2A Active High High Side Switch TMLF-4(1.2x1.6) Power Distribution Switches, Load Drivers RoHS
Lowest to $1.1642
Texas Instruments
AUTOMOTIVE REINFORCED ISOLATED S
Lowest to $46.9173
Infineon Technologies
Active High High Side Switch TO-263-5 Power Distribution Switches, Load Drivers
Lowest to $72.1805
Texas Instruments
4.5-V TO 60-V, 31M, 0.6-6A EFUSE
Lowest to $6.1120
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Lowest to $14.5523

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3538 $51.3010
305+ $0.3314 $101.0770
470+ $0.3202 $150.4940
675+ $0.2978 $201.0150
875+ $0.2866 $250.7750
1,090+ $0.2754 $300.1860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 211,300 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess