EN
  • EN
  • DE

NVD5C454NT4G

Part No NVD5C454NT4G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 40V 19A/82A DPAK / N-Channel 40 V 19A (Ta), 82A (Tc) 3.1W (Ta), 56W (Tc) Surface Mount DPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr onsemi
Series Automotive, AEC-Q101
Package Tape & Reel
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 40 V
Current - Continuous Drain (Id) @ 25°C 19A (Ta), 82A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Max) @ Id, Vgs 4.2mOhm @ 40A, 10V
Vgs(th) (Max) @ Id 4V @ 70µA
Gate Charge (Qg) (Max) @ Vgs 32 nC @ 10 V
Vgs (Max) ±20V
Input Capacitance (Ciss) (Max) @ Vds 1900 pF @ 25 V
Power Dissipation (Max) 3.1W (Ta), 56W (Tc)
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting SMD (SMT)
Supplier Device Package DPAK
Package / Case TO-252-3, DPak (2 Leads + Tab), SC-63
Base Product Number NVD5C454
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names NVD5C454NT4GOSDKR,NVD5C454NT4G-ND,NVD5C454NT4GOSCT,NVD5C454NT4GOSTR
Standard Package 2,500
Win Source Part Number 1009886-NVD5C454NT4G
Ultra Librarian 3D Model Ultra Librarian NVD5C454NT4G CAD Model

Description

The NVD5C454NT4G is a 40V, 82A N-channel MOSFET transistor from ON Semiconductor. It is designed for automotive applications and is AEC-Q101 qualified. The NVD5C454NT4G features a low on-resistance of 4.2mΩ at 40A and 10V, which minimizes conduction losses. It also has a low gate charge of 32nC at 10V, which reduces driver losses. The NVD5C454NT4G is housed in a TO-252-3, DPak package, which is suitable for SMD (SMT) mounting.

Here is a more detailed description of the NVD5C454NT4G's features and benefits:

  • Low on-resistance (RDS(on)): The NVD5C454NT4G has a low on-resistance of 4.2mΩ at 40A and 10V. This minimizes conduction losses and improves power efficiency.
  • Low gate charge (Qg): The NVD5C454NT4G has a low gate charge of 32nC at 10V. This reduces driver losses and makes the MOSFET easier to drive.
  • AEC-Q101 qualified: The NVD5C454NT4G is AEC-Q101 qualified, which means that it has been tested and meets the requirements for automotive applications.
  • TO-252-3, DPak package: The NVD5C454NT4G is housed in a TO-252-3, DPak package, which is suitable for SMD (SMT) mounting. This makes it easy to use in high-density circuit boards.

The NVD5C454NT4G is a versatile MOSFET that can be used in a wide range of automotive applications, including:

  • Engine control systems
  • Transmission control systems
  • Anti-lock braking systems (ABS)
  • Traction control systems (TCS)
  • Electronic stability control systems (ESC)
  • Power steering systems
  • Air conditioning systems
  • Lighting systems
  • Audio systems
  • Navigation systems

The NVD5C454NT4G is also suitable for use in other applications, such as:

  • Industrial automation
  • Power supplies
  • Battery management systems
  • Solar inverters
  • Motor control systems

Here are some examples of specific circuits and applications where the NVD5C454NT4G can be used:

  • Engine control unit (ECU): The NVD5C454NT4G can be used in the ECU to control various engine functions, such as fuel injection, ignition timing, and variable valve timing (VVT).
  • Transmission control unit (TCU): The NVD5C454NT4G can be used in the TCU to control the transmission, including gear shifting and torque converter lockup.
  • Anti-lock braking system (ABS): The NVD5C454NT4G can be used in the ABS system to control the brake pressure to each wheel, preventing the wheels from locking up during braking.
  • Traction control system (TCS): The NVD5C454NT4G can be used in the TCS system to control the engine power and brake pressure to each wheel, preventing the wheels from spinning.
  • Electronic stability control system (ESC): The NVD5C454NT4G can be used in the ESC system to control the engine power, brake pressure, and steering to help the driver maintain control of the vehicle in slippery or hazardous conditions.
  • Power steering system: The NVD5C454NT4G can be used in the power steering system to control the amount of assistance provided to the driver.
  • Air conditioning system: The NVD5C454NT4G can be used in the air conditioning system to control the compressor and fan.
  • Lighting system: The NVD5C454NT4G can be used in the lighting system to control the headlights, taillights, and other lights.
  • Audio system: The NVD5C454NT4G can be used in the audio system to control the amplifier and speakers.
  • Navigation system: The NVD5C454NT4G can be used in the navigation system to control the display and other functions.

The NVD5C454NT4G is a high-performance, reliable MOSFET that is ideal for a wide range of automotive and other applications.

You May Also Be Interested in

Vishay
MOSFET 2P-CH 20V 4.2A 1212-8
Lowest to $0.3534
Vishay
MOSFET N-CH 20V 4.5A SC70-6
Need more? Email Us
Vishay
MOSFET P-CH 20V 4.8A 2X2 4-MFP
Lowest to $0.6145
Vishay
Trans MOSFET N-CH 20V 2.8A 4-Pin Micro Foot T/R / MOSFET N-CH 20V MICROFOOT
Lowest to $0.2359
Vishay
MOSFET N-CH 12V 13A PPAK SO-8 / Trans MOSFET N-CH 12V 13A 8-Pin PowerPAK SO T/R
Lowest to $2.9105
STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539
Vishay
MOSFET 2N-CH 12V 7.6A PPAK SO-8
Need more? Email Us
Vishay
MOSFET 2N-CH 60V 5.3A 8-SOIC
Lowest to $0.6178
Vishay
MOSFET 2N-CH 20V 3.9A 6-MFP
Lowest to $0.4967

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2139 $60.6950
120+ $0.9961 $119.5320
180+ $0.9650 $173.7000
250+ $0.9339 $233.4750
320+ $0.9027 $288.8640
430+ $0.8093 $347.9990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 179 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess