EN
  • EN
  • DE

NVMFD5485NLWFT1G

Part No NVMFD5485NLWFT1G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET 2N-CH 60V 5.3A DFN8  /  Mosfet Array 2 N-Channel (Dual) 60V 5.3A 2.9W Surface Mount 8-DFN (5x6) Dual Flag (SO8FL-Dual)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays
Mfr onsemi
Series Automotive, AEC-Q101
Package Tape & Reel (TR)
Product Status Not For New Designs
FET Type 2 N-Channel (Dual)
FET Feature Logic Level Gate
Drain to Source Voltage (Vdss) 60V
Current - Continuous Drain (Id) @ 25°C 5.3A
Rds On (Max) @ Id, Vgs 44mOhm @ 15A, 10V
Vgs(th) (Max) @ Id 2.5V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 20nC @ 10V
Input Capacitance (Ciss) (Max) @ Vds 560pF @ 25V
Power - Max 2.9W
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting SMD (SMT)
Package / Case 8-PowerTDFN
Supplier Device Package 8-DFN (5x6) Dual Flag (SO8FL-Dual)
Base Product Number NVMFD5485
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names ONSONSNVMFD5485NLWFT1G,2156-NVMFD5485NLWFT1G
Standard Package 1,500
Win Source Part Number 990484-NVMFD5485NLWFT1G
Ultra Librarian 3D Model Ultra Librarian NVMFD5485NLWFT1G CAD Model

Description

ON Semiconductor NVMFD5485NLWFT1G - Robust Power MOSFET

The NVMFD5485NLWFT1G from ON Semiconductor is a high-performance Power MOSFET designed to deliver efficiency and reliability for a wide range of applications. This component is part of ON Semiconductor's extensive portfolio of energy-efficient devices, specifically engineered to reduce energy consumption and extend the life of products.

Key Features

  • High Current Capability: This MOSFET can handle significant current, making it suitable for high-power applications.
  • Low RDS(on): The device features a low on-resistance, which translates to reduced power losses and improved efficiency during operation.
  • Advanced Trench Technology: Utilizing cutting-edge trench technology, the NVMFD5485NLWFT1G offers superior performance and reliability.
  • Power-SO8 FLMP Package: The device comes in a compact Power-SO8 FLMP package that ensures a small footprint while providing exceptional thermal performance.

Applications

The versatility of the NVMFD5485NLWFT1G makes it an ideal choice for a variety of applications, including:

  • DC/DC Converters
  • Power Management Systems
  • Motor Drives
  • Computing and Server Systems
  • Automotive Electronics

Product Specifications

The NVMFD5485NLWFT1G boasts impressive specifications that ensure its suitability for demanding environments:

  • Drain-to-Source Voltage (Vdss): 25V
  • Current - Continuous Drain (Id) @ 25°C: 33A (Ta)
  • RDS(on) (Max) @ Id, Vgs: 8.8 mOhm @ 20A, 10V
  • Gate Charge (Qg) (Max) @ Vgs: 17nC @ 10V

Quality and Reliability

ON Semiconductor is committed to providing products that meet the highest standards of quality and reliability. The NVMFD5485NLWFT1G is no exception, undergoing rigorous testing to ensure it meets the stringent requirements for industrial and automotive applications. With its robust design and advanced manufacturing techniques, this Power MOSFET is built to deliver consistent performance over an extended product life.

You May Also Be Interested in

Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.6881 $50.6430
75+ $1.3851 $103.8825
115+ $1.3418 $154.3070
155+ $1.2986 $201.2830
200+ $1.2553 $251.0600
270+ $1.1254 $303.8580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,370 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess