EN
  • EN
  • DE

NVMFD5852NLT1G

Part No NVMFD5852NLT1G
Manufacturer ON Semiconductor
Catalog FETs - Arrays
Description MOSFET 2N-CH 40V 15A SO8FL / Power MOSFET 40 V, 6.9 mohm, 44 A, Dual N.Channel Logic Level, Dual SO.8FL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
FET Type 2 N-Channel (Dual)
FET Feature Logic Level Gate
Drain to Source Voltage (Vdss) 40V
Current - Continuous Drain (Id) at 25°C 15A
Rds On (Maximum) at Id, Vgs 6.9mOhm at 20A, 10V
Vgs(th) (Maximum) at Id 2.4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 36nC at 10V
Input Capacitance (Ciss) (Maximum) at Vds 1800pF at 25V
Power - Max 3.2W
Temperature Range - Operating -55°C ~ 175°C
Mounting Style SMD
Manufacturer Package 8-PowerTDFN
Supplier Device Package 8-DFN (5x6) Dual Flag (SO8FL-Dual)
Manufacturer Pack Quantity 1,500
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813147-NVMFD5852NLT1G
Ultra Librarian 3D Model Ultra Librarian NVMFD5852NLT1G CAD Model

Description

ON Semiconductor NVMFD5852NLT1G Overview

The NVMFD5852NLT1G is a state-of-the-art Power MOSFET device engineered by ON Semiconductor, a leading figure in the semiconductor industry. This product is designed to offer high efficiency and reliability for a variety of power management applications. The MOSFET is housed in a compact and robust package, making it suitable for space-constrained designs.

Key Features

  • Low On-Resistance: The NVMFD5852NLT1G boasts an exceptionally low on-resistance (R<sub>DS(on)), which translates to reduced conduction losses and improved overall efficiency in electronic circuits.
  • High Current Capability: This device is capable of handling high continuous drain currents, making it an ideal choice for applications that require robust power handling capabilities.
  • Power-Saving: With its advanced technology, the MOSFET ensures minimal power loss during operation, which is crucial for energy-sensitive applications.
  • Thermal Management: The NVMFD5852NLT1G is designed with superior thermal characteristics, ensuring that the device operates within safe temperature ranges even under high power conditions.

Applications

The NVMFD5852NLT1G is versatile and can be used in a wide array of applications, including:

  • DC/DC converters
  • Power supply modules
  • Motor drives
  • Computing and server systems
  • Automotive applications
  • Switching regulators

Package and Quality

The device comes in a compact, surface-mount package that is RoHS compliant, reflecting ON Semiconductor's commitment to environmental sustainability. Additionally, the NVMFD5852NLT1G is designed to meet the stringent quality standards expected in the industry, ensuring reliable performance in a range of operating conditions.

Conclusion

With its combination of low on-resistance, high current capability, and efficient power usage, the NVMFD5852NLT1G from ON Semiconductor represents a superior choice for designers looking to optimize their power management systems. Its thermal efficiency and robust packaging make it a highly durable and reliable component for both industrial and consumer applications.

You May Also Be Interested in

Alpha & Omega Semiconductor Inc.
Dual N-Channel Enhancement Mode Field Effect Transistor
Need more? Email Us
Diodes Incorporated
MOSFET 2N-CH 20V 0.52A SOT963
Lowest to $0.1456
Vishay
MOSFET 2P-CH 20V 7.1A 8-SOIC
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Complementary Enhancement Mode Field Effect Transistor / Trans MOSFET N/P-CH 40V 6.3A/5.5A 8-Pin PDIP
Need more? Email Us
Vishay
MOSFET 2N-CH 60V 6.1A PPAK SO-8
Lowest to $2.8147
Nexperia USA Inc.
MOSFET 2N-CH 30V 0.35A 6TSSOP
Lowest to $0.5821
Microchip Technology
APT50M50JFLL Microchip Technology MOSFET Modules FREDFET MOS 7 500 V 50 mOhm SOT-227 datasheet, inventory, & pricing.
Lowest to $92.5374
Alpha & Omega Semiconductor Inc.
Trans MOSFET N/P-CH 30V 5.5A 8-Pin SOIC
Lowest to $0.3026
Micro Commercial Co
MOSFET 2N-CH 100V 20A 8DFN
Lowest to $1.3098

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.5315 $60.0355
40+ $2.8977 $115.9080
62+ $2.8071 $174.0402
86+ $2.7166 $233.6276
110+ $2.6260 $288.8600
148+ $2.3544 $348.4512
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess