EN
  • EN
  • DE

NVMFD5877NLWFT1G

Part No NVMFD5877NLWFT1G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description Trans MOSFET N-CH 60V 6A Automotive 8-Pin DFN EP T/R / MOSFET 2N-CH 60V 6A SO8FL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
FET Type 2 N-Channel (Dual)
FET Feature Logic Level Gate
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 6A
Maximum Rds On at Id,Vgs 39 mOhm @ 7.5A, 10V
Gate-Source Threshold Voltage 3V @ 250μA
Max Gate Charge 20nC @ 10V
Max Input Capacitance 540pF @ 25V
Maximum Power Dissipation 3.2W
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package 8-DFN (5x6) Dual Flag (SO8FL-Dual-Asymmetrical)
Win Source Part Number 261642-NVMFD5877NLWFT1G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name NVMFD5877NLWF
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian NVMFD5877NLWFT1G CAD Model

Description

ON Semiconductor NVMFD5877NLWFT1G Overview

The NVMFD5877NLWFT1G is a high-performance, dual N-channel Power MOSFET module from ON Semiconductor, designed for a range of applications demanding efficient power conversion and management. This product is engineered to deliver outstanding performance with its low on-resistance and high switching speed, making it an ideal choice for power supply circuits, motor control units, and various other energy-intensive electronic systems.

Key Features

  • Low R<sub>DS(on): The device boasts an extremely low on-resistance, which significantly reduces conduction losses and improves overall efficiency in applications.
  • High Continuous Drain Current: With a robust continuous drain current capability, the NVMFD5877NLWFT1G can handle high current loads, making it suitable for demanding tasks.
  • PowerTrench® Technology: ON Semiconductor's proprietary PowerTrench® technology is integrated into the device to optimize the MOSFET's performance by minimizing on-state resistance and reducing gate charge, enhancing efficiency in switching applications.
  • Dual N-Channel Configuration: The dual N-channel setup allows for flexibility in design, enabling the use of half-bridge or full-bridge topologies in power conversion systems.
  • High-Speed Switching: The device is designed for high-speed switching, which is essential for reducing switching losses in power converters and inverters.
  • Thermal Management: The MOSFET comes in a compact package with excellent thermal characteristics, ensuring reliable operation even under high temperature conditions.

Applications

  • DC-DC Converters
  • Motor Drives
  • Power Management Systems
  • Battery Management Systems
  • Computing and Server Power Supplies

The NVMFD5877NLWFT1G from ON Semiconductor represents a blend of innovation and reliability, packaged in a space-efficient design. It stands out as a component that can significantly enhance the performance and efficiency of electronic systems, making it a go-to choice for engineers and designers looking to optimize their power management solutions.

You May Also Be Interested in

Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7313 $52.3878
14+ $7.1642 $100.2988
22+ $6.9403 $152.6866
30+ $6.7164 $201.4920
39+ $6.4926 $253.2114
52+ $5.8209 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess