EN
  • EN
  • DE

NVMFS5A160PLZT1G

Part No NVMFS5A160PLZT1G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH 60V 15A/100A 5DFN  /  P-Channel 60 V 15A (Ta), 100A (Tc) 3.8W (Ta), 200W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr onsemi
Series Automotive, AEC-Q101
Package Tape & Reel
Product Status Obsolete
FET Type P-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 60 V
Current - Continuous Drain (Id) @ 25°C 15A (Ta), 100A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Rds On (Max) @ Id, Vgs 7.7mOhm @ 50A, 10V
Vgs(th) (Max) @ Id 2.6V @ 1mA
Gate Charge (Qg) (Max) @ Vgs 160 nC @ 10 V
Vgs (Max) ±20V
Input Capacitance (Ciss) (Max) @ Vds 7700 pF @ 20 V
Power Dissipation (Max) 3.8W (Ta), 200W (Tc)
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting SMD (SMT)
Supplier Device Package 5-DFN (5x6) (8-SOFL)
Package / Case 8-PowerTDFN, 5 Leads
Base Product Number NVMFS5
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names ,488-NVMFS5A160PLZT1GCT,NVMFS5A160PLZT1G-ND,488-NVMFS5A160PLZT1GDKR,488-NVMFS5A160PLZT1GTR
Standard Package 1,500
Win Source Part Number 970118-NVMFS5A160PLZT1G
Ultra Librarian 3D Model Ultra Librarian NVMFS5A160PLZT1G CAD Model

Description

ON Semiconductor NVMFS5A160PLZT1G Overview

The NVMFS5A160PLZT1G is a high-performance, Power MOSFET produced by ON Semiconductor, a renowned leader in the field of energy-efficient innovations. This MOSFET is designed to meet the rigorous demands of modern electronic applications, offering efficiency, reliability, and high power density. It is an excellent choice for a wide range of applications, including power supply, automotive, computing, and industrial systems.

Key Features

  • Advanced Technology: The NVMFS5A160PLZT1G utilizes ON Semiconductor's proprietary silicon technology, which provides superior switching performance and enhanced thermal characteristics.
  • High Current Capability: With a continuous drain current (ID) of 59 A, this MOSFET can handle high current loads, making it suitable for demanding power applications.
  • Low RDS(on): The device offers a low on-resistance of 8.8 mOhms at 10 V, minimizing power losses and improving overall efficiency.
  • High Voltage Tolerance: It is designed to withstand a maximum drain-source voltage (VDSS) of 160 V, providing a robust solution for circuits with high voltage requirements.
  • Thermal Management: The NVMFS5A160PLZT1G comes in a compact, surface-mountable package with excellent thermal properties, ensuring reliable operation even under high temperature environments.

Applications

This Power MOSFET is versatile and can be used in a variety of applications, including:

  • DC/DC Converters
  • Motor Drives
  • Power Management Systems
  • Battery Management Systems
  • Automotive Electronics
  • Solar Power Inverters
  • LED Lighting

Quality and Reliability

ON Semiconductor is committed to providing high-quality products that meet the strictest industry standards. The NVMFS5A160PLZT1G is no exception, as it undergoes rigorous testing and quality assurance processes to ensure its performance and durability. Customers can trust this MOSFET to deliver consistent, reliable performance in their electronic designs.

With its combination of efficiency, power handling, and thermal performance, the NVMFS5A160PLZT1G from ON Semiconductor is an ideal choice for designers looking to enhance their power management systems with a robust and versatile component.

You May Also Be Interested in

NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5524 $51.0480
48+ $2.0943 $100.5264
74+ $2.0289 $150.1386
102+ $1.9634 $200.2668
132+ $1.8980 $250.5360
177+ $1.7016 $301.1832
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,480 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess