EN
  • EN
  • DE

NVMFS5C410NLAFT1G

Part No NVMFS5C410NLAFT1G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 40V 50A/330A 5DFN  /  N-Channel 40 V 50A (Ta), 330A (Tc) 3.8W (Ta), 167W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr onsemi
Series Automotive, AEC-Q101
Package Tape & Reel
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 40 V
Current - Continuous Drain (Id) @ 25°C 50A (Ta), 330A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Rds On (Max) @ Id, Vgs 0.82mOhm @ 50A, 10V
Vgs(th) (Max) @ Id 2V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 143 nC @ 10 V
Vgs (Max) ±20V
Input Capacitance (Ciss) (Max) @ Vds 8862 pF @ 25 V
Power Dissipation (Max) 3.8W (Ta), 167W (Tc)
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting SMD (SMT)
Supplier Device Package 5-DFN (5x6) (8-SOFL)
Package / Case 8-PowerTDFN, 5 Leads
Base Product Number NVMFS5
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names NVMFS5C410NLAFT1G-ND,488-NVMFS5C410NLAFT1GCT,488-NVMFS5C410NLAFT1GTR,488-NVMFS5C410NLAFT1GDKR
Standard Package 1,500
Win Source Part Number 1008236-NVMFS5C410NLAFT1G
Ultra Librarian 3D Model Ultra Librarian NVMFS5C410NLAFT1G CAD Model

Description

The NVMFS5C410NLAFT1G is a state-of-the-art Power MOSFET brought to you by ON Semiconductor, a leader in energy-efficient innovations. This high-performance, single N-channel MOSFET is designed to meet the rigorous demands of modern electronic applications, offering a compact and efficient solution for power management tasks.

Key Features

  • Low R<sub>DS(on): With its low on-resistance, this MOSFET ensures minimal power loss and high efficiency, making it ideal for high-performance power conversion applications.
  • High Continuous Drain Current (I<sub>D): It supports a robust continuous drain current, enabling it to handle high power applications with ease.
  • High Thermal Performance: The MOSFET is encapsulated in a highly thermal-efficient package that provides excellent heat dissipation, ensuring stable operation even under high-temperature conditions.
  • PowerTrench® Technology: ON Semiconductor's proprietary PowerTrench® process technology is utilized to optimize the device for low gate charge and capacitance, leading to reduced switching losses.
  • Environmentally Friendly: The NVMFS5C410NLAFT1G is RoHS compliant, reflecting ON Semiconductor's commitment to environmental sustainability and reducing hazardous substances in electronics.

Applications

The versatility of the NVMFS5C410NLAFT1G makes it suitable for a wide range of applications, including:

  • DC/DC converters
  • Power supply for CPUs in servers and desktops
  • Motor drives
  • Battery management systems
  • Telecommunication power systems

Quality and Reliability

ON Semiconductor is renowned for its commitment to quality and reliability. The NVMFS5C410NLAFT1G is no exception, as it undergoes rigorous testing and quality control measures to ensure it meets the highest industry standards. Customers can rely on this MOSFET to deliver consistent performance and longevity in their products.

Conclusion

With its combination of high efficiency, thermal performance, and PowerTrench® technology, the NVMFS5C410NLAFT1G from ON Semiconductor is an excellent choice for designers looking to optimize their power management systems. Its environmentally friendly design and adherence to RoHS standards further solidify its position as a responsible choice for modern electronics.

You May Also Be Interested in

STMicroelectronics
MOSFET N-CH 500V 7.5A TO-220FP
Lowest to $2.4717
STMicroelectronics
MOSFET N-CH 500V 15A TO-220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 1000V 6.5A TO220FP
Lowest to $3.9201
STMicroelectronics
MOSFET N-CH 600V 17A TO220FP
Lowest to $5.6965
STMicroelectronics
MOSFET N-CH 500V 9A TO220FP
Lowest to $33.1300
STMicroelectronics
MOSFET N-CH 600V 10A TO220FP
Lowest to $2.6969
STMicroelectronics
MOSFET N-CH 800V 11A TO220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 600V 2A TO-220FP
Lowest to $14.1661
STMicroelectronics
MOSFET N-CH 1KV 3.5A TO220FP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3082 $51.6984
29+ $3.5349 $102.5121
44+ $3.4244 $150.6736
61+ $3.3140 $202.1540
79+ $3.2035 $253.0765
105+ $2.8721 $301.5705
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess