EN
  • EN
  • DE

NVMFS5C420NLWFT1G

Part No NVMFS5C420NLWFT1G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description POWER MOSFET, SINGLE, N-CHANNEL,  /  N-Channel 40 V 45A (Ta), 277A (Tc) 3.8W (Ta), 146W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr onsemi
Series Automotive, AEC-Q101
Package Tape & Reel
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 40 V
Current - Continuous Drain (Id) @ 25°C 45A (Ta), 277A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Rds On (Max) @ Id, Vgs 1mOhm @ 50A, 10V
Vgs(th) (Max) @ Id 2.2V @ 200µA
Gate Charge (Qg) (Max) @ Vgs 100 nC @ 10 V
Vgs (Max) ±20V
Input Capacitance (Ciss) (Max) @ Vds 7020 pF @ 20 V
Power Dissipation (Max) 3.8W (Ta), 146W (Tc)
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting SMD (SMT)
Supplier Device Package 5-DFN (5x6) (8-SOFL)
Package / Case 8-PowerTDFN, 5 Leads
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names 488-NVMFS5C420NLWFT1GDKR,488-NVMFS5C420NLWFT1GTR,488-NVMFS5C420NLWFT1GCT
Standard Package 1,500
Win Source Part Number 1148254-NVMFS5C420NLWFT1G
Ultra Librarian 3D Model Ultra Librarian NVMFS5C420NLWFT1G CAD Model

Description

ON Semiconductor NVMFS5C420NLWFT1G Power MOSFET

The NVMFS5C420NLWFT1G is a high-performance Power MOSFET brought to you by ON Semiconductor, a leading provider of semiconductor-based solutions. This MOSFET is designed to meet the rigorous demands of modern electronic circuits, delivering high efficiency and reliability for a wide range of applications.

This particular product is part of the NVFET series, which is known for its low on-resistance and low gate charge, making it an excellent choice for power management tasks. The NVMFS5C420NLWFT1G is characterized by its compact, surface-mount package, which allows for efficient use of PCB space and is ideal for space-constrained applications.

Key Features

  • Low R<sub>DS(on): The device offers very low on-resistance, which translates to reduced conduction losses and improved overall efficiency in applications.
  • High Continuous Drain Current (I<sub>D): It supports a high continuous drain current, making it suitable for high-power applications.
  • High-Temperature Performance: The MOSFET is designed to operate reliably over a wide temperature range, ensuring performance stability under various environmental conditions.
  • Fast Switching: Fast switching speeds reduce switching losses and improve performance in high-frequency power conversion applications.
  • Single N-Channel: As a single N-channel MOSFET, it is well-suited for applications requiring efficient switching and power control.

Applications

The NVMFS5C420NLWFT1G is versatile and can be used in a variety of applications, including:

  • DC/DC converters
  • Power supplies for computers and servers
  • Motor drives
  • Automotive systems
  • Telecom and networking equipment

With its robust design and high-performance characteristics, the NVMFS5C420NLWFT1G from ON Semiconductor is a reliable choice for designers looking to enhance the efficiency and longevity of their electronic products. Its commitment to quality and performance makes it a standout component in the field of power management solutions.

You May Also Be Interested in

STMicroelectronics
MOSFET N-CH 600V 10A TO220FP
Lowest to $2.6969
Freescale Semiconductor - NXP
RF POWER FIELD-EFFECT TRANSISTOR / RF Mosfet LDMOS (Dual) 28 V 350 mA 2.58GHz 15.5dB 28W NI-780S-4L2L
Lowest to $216.4180
Vishay
Dual N-Channel 40-V (D-S) MOSFET
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 12A TO-220FP
Lowest to $2.9060
STMicroelectronics
MOSFET N-CH 500V 22A TO220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 5A TO-220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 1KV 3.5A TO220FP
Need more? Email Us
Rohm Semiconductor
MOSFET P-CH 20V 1A WEMT6
Lowest to $2.8240
STMicroelectronics
MOSFET N-CH 500V 15A TO-220FP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1576 $50.5216
39+ $2.5908 $101.0412
60+ $2.5099 $150.5940
83+ $2.4289 $201.5987
107+ $2.3480 $251.2360
143+ $2.1051 $301.0293
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess