EN
  • EN
  • DE

NVMFS5C420NT1G

Part No NVMFS5C420NT1G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description POWER MOSFET, N-CHANNEL, SO8FL,  /  N-Channel 40 V 43A (Ta), 268A (Tc) 3.8W (Ta), 150W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr onsemi
Series Automotive, AEC-Q101
Package Tape & Reel
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 40 V
Current - Continuous Drain (Id) @ 25°C 43A (Ta), 268A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Max) @ Id, Vgs 1.1mOhm @ 50A, 10V
Vgs(th) (Max) @ Id 4V @ 200µA
Gate Charge (Qg) (Max) @ Vgs 82 nC @ 10 V
Vgs (Max) ±20V
Input Capacitance (Ciss) (Max) @ Vds 5340 pF @ 20 V
Power Dissipation (Max) 3.8W (Ta), 150W (Tc)
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting SMD (SMT)
Supplier Device Package 5-DFN (5x6) (8-SOFL)
Package / Case 8-PowerTDFN, 5 Leads
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names 488-NVMFS5C420NT1GTR,488-NVMFS5C420NT1GCT,488-NVMFS5C420NT1GDKR
Standard Package 1,500
Win Source Part Number 976311-NVMFS5C420NT1G
Ultra Librarian 3D Model Ultra Librarian NVMFS5C420NT1G CAD Model

Description

Introducing the NVMFS5C420NT1G from ON Semiconductor

ON Semiconductor's NVMFS5C420NT1G is a high-performance, N-channel power MOSFET designed for a range of applications requiring efficient power management and high reliability. This MOSFET is part of ON Semiconductor's extensive portfolio of energy-efficient devices, and it's engineered to meet the stringent requirements of modern electronic circuits.

Key Features

  • Advanced Technology: The NVMFS5C420NT1G is built using ON Semiconductor's proprietary silicon technology, which provides reduced on-resistance and minimizes switching and conduction losses.
  • High Current Capability: With a continuous drain current (ID) of 31A, this MOSFET can handle high current applications with ease, making it suitable for power-intensive tasks.
  • Low RDS(on): An impressive low on-resistance of 8.8 mOhms at 10V ensures high efficiency and low heat generation during operation.
  • Robust Thermal Performance: The device boasts a maximum junction temperature of 150°C, providing a wide operating temperature range for various environments.
  • Compact Footprint: Housed in a space-saving 5x6mm² package, the NVMFS5C420NT1G is ideal for applications where PCB real estate is at a premium.

Applications

The versatility of the NVMFS5C420NT1G allows it to be used in a wide array of applications, including:

  • DC/DC Converters
  • Motor Drives
  • Power Supply Modules
  • Battery Management Systems
  • Automotive Applications
  • Switch Mode Power Supplies (SMPS)

Reliability and Performance

ON Semiconductor's NVMFS5C420NT1G is not only designed for performance but also for reliability. It features robust ESD protection and is compliant with the AEC-Q101 standard, making it suitable for automotive applications. The device's low gate charge (Qg) enhances its suitability for high-frequency switching applications, ensuring efficient performance even under demanding conditions.

Whether you're designing power management systems for consumer electronics, automotive, or industrial applications, the NVMFS5C420NT1G offers the efficiency, reliability, and performance you need. Trust ON Semiconductor to power your innovations with leading-edge technology and engineering excellence.

You May Also Be Interested in

STMicroelectronics
MOSFET N-CH 500V 12A TO-220FP
Lowest to $2.9060
NXP / Nexperia
IC TRANS RF LDMOS / RF Mosfet LDMOS (Dual) 28 V 800 mA 1.81GHz 17.4dB 71W NI-1230-4LS2L
Need more? Email Us
Sanken
N-Channel MOS FET
Need more? Email Us
IXYS
HiPerFET Power MOSFETs
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 7.5A TO-220FP
Lowest to $2.4717
STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539
Infineon Technologies
MOSFET N-CH 100V 8.3A 8-SOIC
Lowest to $0.5419
STMicroelectronics
N-channel 800 V, 0.3 ohm typ., 14 A SuperMESH 5 Power MOSFET
Lowest to $4.4352
STMicroelectronics
MOSFET N-CH 1000V 6.5A TO220FP
Lowest to $3.9201

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $69.2538 $69.2538
2+ $67.0896 $134.1792
3+ $64.9254 $194.7762
4+ $62.7612 $251.0448
6+ $56.2687 $337.6122
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess