EN
  • EN
  • DE

NVMFS5C604NT1G

Part No NVMFS5C604NT1G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description Single N-Channel Power MOSFET 60V, 288A, 1.2mΩ
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1027300-NVMFS5C604NT1G
Categories Transistors - FETs, MOSFETs - RF
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NVMFS5C604NT1G CAD Model

Description

ON Semiconductor NVMFS5C604NT1G MOSFET

The NVMFS5C604NT1G is a high-performance, N-channel Power MOSFET produced by ON Semiconductor, a leading manufacturer in the semiconductor industry. This device is part of ON Semiconductor's comprehensive portfolio of energy-efficient power management solutions, designed to cater to a wide range of applications, including automotive systems, power supply units, and industrial equipment.

The NVMFS5C604NT1G MOSFET boasts state-of-the-art technology that provides low on-resistance and minimal gate charge, making it an excellent choice for applications that require high efficiency and power density. Its robust design ensures reliable operation even under harsh conditions, which is critical for automotive and industrial applications.

Key Features:

  • Low R<sub>DS(on): The device offers an exceptionally low drain-to-source on-resistance, which translates to reduced conduction losses and improved overall efficiency.
  • High Continuous Drain Current (I<sub>D): It supports a high continuous drain current, enabling it to handle significant power without overheating.
  • High Switching Speed: With a fast switching speed, the NVMFS5C604NT1G can operate at high frequencies, which is beneficial for power converters and other applications that require rapid switching.
  • Low Gate Charge (Q<sub>G): A low gate charge reduces the energy needed to turn the MOSFET on and off, further enhancing the efficiency of the device.
  • Enhanced Thermal Performance: The MOSFET is encapsulated in a compact, surface-mount package that optimizes heat dissipation, ensuring stable performance even at elevated temperatures.
  • Automotive Qualified: The NVMFS5C604NT1G is AEC-Q101 qualified, indicating that it meets the stringent reliability standards required for automotive applications.

Applications:

  • Automotive systems, such as powertrain and chassis controls
  • DC/DC converters and power supplies
  • Motor drives and controllers
  • Switching regulators
  • LED lighting systems

The NVMFS5C604NT1G from ON Semiconductor is a versatile and efficient solution for designers seeking to enhance the performance and reliability of their power management systems. Its combination of low on-resistance, high current capacity, and fast switching capabilities makes it an ideal choice for a multitude of demanding applications.

You May Also Be Interested in

Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.3416 $58.3912
17+ $6.8445 $116.3565
27+ $6.6305 $179.0235
37+ $6.4166 $237.4142
47+ $6.2027 $291.5269
63+ $5.5611 $350.3493
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,706 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess