EN
  • EN
  • DE

NVMFS6H801NLWFT1G

Part No NVMFS6H801NLWFT1G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 80V 24A/160A 5DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1194596-NVMFS6H801NLWFT1G
Manufacturer onsemi
Category Discrete Semiconductor Products- Transistors -FETs, MOSFETs- Single FETs, MOSFETs
Series Automotive, AEC-Q101
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Operating Temperature -55°C ~ 175°C (TJ)
Mounting Type Surface Mount
Supplier Device Package 5-DFN (5x6) (8-SOFL)
Ultra Librarian 3D Model Ultra Librarian NVMFS6H801NLWFT1G CAD Model

Description

Introducing the NVMFS6H801NLWFT1G MOSFET by ON Semiconductor

The NVMFS6H801NLWFT1G is a high-performance, Power MOSFET brought to you by ON Semiconductor, a leader in energy-efficient innovations. This product is designed to meet the rigorous demands of modern electronic applications, providing efficient power management and reliability.

Key Features

  • Low On-Resistance: The MOSFET comes with an exceptionally low on-resistance (R<sub>DS(on)), which ensures minimal power loss and enhances overall efficiency.
  • High Current Capability: It is capable of supporting high continuous drain currents, making it suitable for demanding applications that require robust current handling.
  • Single N-Channel: This product features a single N-channel configuration, which is optimized for fast switching performance.
  • Power 56F Package: Encased in a Power 56F package, the NVMFS6H801NLWFT1G is designed for a compact footprint and robust thermal performance.
  • Low Thermal Resistance: The device boasts low thermal resistance, contributing to better heat dissipation and improved reliability during operation.

Applications

The NVMFS6H801NLWFT1G is versatile and can be used across a wide range of applications, including but not limited to:

  • DC/DC Converters
  • Power Supply Modules
  • Motor Drives
  • Automotive Systems
  • Computing and Server Systems

Quality and Reliability

ON Semiconductor is committed to delivering products that adhere to the highest standards of quality and reliability. The NVMFS6H801NLWFT1G is no exception, as it is built to ensure consistent performance and longevity. The device is compliant with industry standards and has undergone rigorous testing to guarantee its durability and functionality in various conditions.

Environmental Considerations

ON Semiconductor is dedicated to sustainable practices, and the NVMFS6H801NLWFT1G reflects this commitment. It is designed with eco-friendly materials and complies with RoHS regulations, ensuring minimal environmental impact.

Whether you're developing power-intensive applications or looking for a reliable component for your energy-efficient designs, the NVMFS6H801NLWFT1G by ON Semiconductor is an excellent choice that offers performance, efficiency, and reliability.

You May Also Be Interested in

Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess