EN
  • EN
  • DE

NVMTS0D4N04CTXG

Part No NVMTS0D4N04CTXG
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 40V 79.8A/558A 8DFNW / N-Channel 40 V 79.8A (Ta), 558A (Tc) 5W Surface Mount 8-DFNW (8.3x8.4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Mfr onsemi
Series Automotive, AEC-Q101
Package Tape & Reel
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 40 V
Current - Continuous Drain (Id) @ 25°C 79.8A (Ta) , 558A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Max) @ Id, Vgs 0.45mOhm @ 50A, 10V
Vgs(th) (Max) @ Id 4V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 251 nC @ 10 V
Vgs (Max) ±20V
Input Capacitance (Ciss) (Max) @ Vds 16500 pF @ 20 V
Power Dissipation (Max) 5W
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Type Surface Mount
Supplier Device Package 8-DFNW (8.3x8.4)
Package / Case 8-PowerTDFN
Base Product Number NVMTS0
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1338493-NVMTS0D4N04CTXG
Ultra Librarian 3D Model Ultra Librarian NVMTS0D4N04CTXG CAD Model

Description

The NVMTS0D4N04CTXG is a cutting-edge power MOSFET developed by ON Semiconductor, a leader in energy-efficient innovations. This high-performance transistor is designed for a wide range of applications that demand efficient power management and high reliability. It is a testament to ON Semiconductor's commitment to providing advanced solutions that meet the evolving needs of modern electronics.

Key Features

  • Low On-Resistance: The NVMTS0D4N04CTXG boasts an exceptionally low on-resistance, which minimizes conduction losses and enhances overall efficiency in power conversion applications.
  • High Switching Speed: With its fast switching capabilities, this MOSFET is suitable for high-frequency power switching, contributing to improved performance in power supplies and converters.
  • Thermal Performance: The device is encapsulated in a thermally efficient package that ensures reliable operation even under high-temperature conditions, making it ideal for demanding environments.
  • Robustness: ON Semiconductor has designed this MOSFET to withstand harsh conditions, providing a robust solution with high durability and long operational life.
  • Energy Efficiency: By reducing power losses, the NVMTS0D4N04CTXG contributes to energy savings, making it an environmentally friendly choice for power management systems.

Applications

The versatility of the NVMTS0D4N04CTXG allows it to be used in a variety of applications, including:

  • DC/DC converters
  • Power supply units
  • Motor drives
  • Battery management systems
  • Automotive applications
  • Switching regulators

Quality and Reliability

ON Semiconductor's NVMTS0D4N04CTXG is manufactured to the highest quality standards, ensuring reliable performance across its lifespan. The device is RoHS compliant, reflecting the company's dedication to environmental responsibility and the reduction of hazardous substances in electronics.

In conclusion, the NVMTS0D4N04CTXG from ON Semiconductor represents a superior choice for designers looking to optimize power management in their electronic products. With its impressive array of features, this power MOSFET stands out as a high-efficiency, reliable component in the semiconductor market.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.7661 $62.2983
6+ $17.0389 $102.2334
10+ $16.5064 $165.0640
13+ $15.9739 $207.6607
17+ $15.4415 $262.5055
22+ $13.8441 $304.5702
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,665 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess