EN
  • EN
  • DE

NVMTS1D2N08H

Part No NVMTS1D2N08H
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 80V 43.5A/337A 8DFNW / N-Channel 80 V 43.5A (Ta), 337A (Tc) 5W (Ta), 300W (Tc) Surface Mount 8-DFNW (8.3x8.4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Manufacturer onsemi
Packaging Reel - TR
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 80 V
Current - Continuous Drain (Id) @ 25°C 43.5A, 337A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Max) @ Id, Vgs 1.1mOhm @ 90A, 10V
Vgs(th) (Max) @ Id 4V @ 590µA
Gate Charge (Qg) (Max) @ Vgs 147 nC @ 10 V
Vgs (Max) ±20V
Input Capacitance (Ciss) (Max) @ Vds 10100 pF @ 40 V
Power Dissipation (Max) 5W, 300W (Tc)
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Surface Mount
Supplier Device Package 8-DFNW (8.3x8.4)
Case / Package 8-PowerTDFN
Base Product Number NVMTS1
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number 488-NVMTS1D2N08HDKR,NVMTS1D2N08H-ND,488-NVMTS1D2N08HCT,488-NVMTS1D2N08HTR
Standard Package 3,000
Win Source Part Number 1324740-NVMTS1D2N08H
Ultra Librarian 3D Model Ultra Librarian NVMTS1D2N08H CAD Model

Description

ON Semiconductor NVMTS1D2N08H MOSFET

The ON Semiconductor NVMTS1D2N08H is a high-performance, N-channel Power MOSFET designed to deliver efficiency and reliability for a wide range of applications. This MOSFET is a testament to ON Semiconductor's commitment to providing state-of-the-art power management solutions that cater to the evolving needs of modern electronic devices and systems.

Key Features and Benefits

  • Low R<sub>DS(on): The NVMTS1D2N08H boasts a low on-resistance, which translates to reduced conduction losses and improved overall efficiency in power conversion applications.
  • High Continuous Drain Current (I<sub>D): With the ability to handle a high continuous drain current, this MOSFET is suitable for demanding applications that require robust current handling capabilities.
  • Enhanced Thermal Performance: The device is designed to operate reliably even under high-temperature conditions, thanks to its enhanced thermal characteristics.
  • Fast Switching Speed: The MOSFET features fast switching speed, which is essential for reducing switching losses and is beneficial for high-frequency power switching applications.
  • Robust Package Design: Encased in a compact and durable package, the NVMTS1D2N08H is engineered to withstand harsh environments and provide a long operational lifespan.

Applications

The NVMTS1D2N08H is versatile and can be used in various applications, including but not limited to:

  • Power supply units (PSUs)
  • DC-DC converters
  • Motor drives
  • Battery management systems
  • Automotive applications
  • Switching regulators

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the NVMTS1D2N08H is no exception. It is manufactured to meet high-quality standards, ensuring reliable performance in a range of environmental conditions. With ON Semiconductor's expertise in power management technology, users can expect a product that not only meets but exceeds their performance requirements.

In summary, the NVMTS1D2N08H from ON Semiconductor is an excellent choice for designers looking for a high-efficiency, reliable N-channel MOSFET. Its low on-resistance, high current handling, fast switching speeds, and robust design make it a valuable component in any power management system.

You May Also Be Interested in

Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.3037 $53.0370
23+ $4.3517 $100.0891
36+ $4.2157 $151.7652
50+ $4.0798 $203.9900
64+ $3.9438 $252.4032
85+ $3.5358 $300.5430
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 400 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess